Larson Electronics LLC 1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199

Description
1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.
Datasheet
Description
1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1976 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1976 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1976 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1976 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1976 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1975 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1975 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1975 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1975 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1975 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1977 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1977 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1977 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1977 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1977 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1975 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1975 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1975 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1975 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1975 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1981 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1981 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1981 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1981 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1981 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1978 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1978 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1978 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1978 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1978 Chevrolet CAMARO Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1978 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1978 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1978 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1978 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1978 Pontiac FIREBIRD Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1978 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1978 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1978 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1978 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1978 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1976 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1976 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1976 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1976 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1976 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet
1983 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit - 340A-199 - Larson Electronics LLC
Kemp, TX, USA
1983 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
340A-199
1983 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit 340A-199
1983 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 6 inch round spun steel housing with triple plate chrome finish. Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black) Shaft: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability. Lens Type: Sealed beam – glass lens Beam Type: Spot beam Beam Length: 2800 feet projection with 3200 lumens Bulb Type: 35 Watt HID (High Intensity Discharge lamp) Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately. Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

1983 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 6 inch round spun steel housing with triple plate chrome finish.

Colors: Available with Chrome housing – black housing and shaft upgrade available under accessories for an additional fee (shaft is chrome and handle is black)

Shaft: Stainless steel with triple plate chrome coating

Handle: Black rubberized handle

Switch: Thumb activated toggle on the top rear of the handle

Voltage: 12 Volt, 35 Watt configuration. Check accessories for 24 volt availability.

Lens Type: Sealed beam – glass lens

Beam Type: Spot beam

Beam Length: 2800 feet projection with 3200 lumens

Bulb Type: 35 Watt HID (High Intensity Discharge lamp)

Candlepower: Industrial candlepower – 600,000 Retail Candlepower: 15 million Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Spotlight is grounded via mounting kit to vehicle chassis. Separated connection stems from back of the housing to separate ballast unit. Ballast is mounted separately.

Amp draw: 3 amps on 12 volts. 14 amps to start for 60 seconds.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number 340A-199
Product Name 1977 Toyota CORONA W/OFF-SET ANTENNA MOUNT Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Approvals IP66
View Details
MH Light Source - FTIHL17555 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic
View Details