ORAMA X400 is a 1U network packet broker with 32 QSFP56-DD 400Gbps ports for traffic aggregation, filtering, and load balancing across security and monitoring tools. It supports breakout configurations to 1/10/25/56Gbps or 2x100Gbps and delivers non-blocking 12.8 Tbps throughput at line rate. Features include session-aware load balancing by IP, protocol, VLAN, or MAC address, zero packet loss, dual hot-swappable power supplies, and 6 hot-swappable fans. Physical dimensions are 440 x 570 x 44 mm, weighing 13.5 kg, with compliance to UL/CSA, cUL, CB, and CCC standards. Management is provided via web UI, CLI, and SNMP, with optional support for tunneling, packet slicing, and P-tagging. Maximum power consumption is 1238W.
ORAMA X400 is a high port density PacketBroker with 32 QSFP56-DD 400Gpbs ports visibility enabling users to interconnect different network protection and monitoring tools quickly and easily. Beyond server ready high speed connectivity for security and monitoring tools, this PacketBroker is also a feature rich traffic manager. Every port support QSFP single density modules that would allow 200Gbps QSFP56 or 100Gbps QSFP28, as well as breakout cables with 8x1/10/25/56Gbps or 2x100Gbpsconnections
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | ORAMA X400 |
| Product Name | Network Packet Broker |
| Network Equipment | Other |