Lake Shore Cryotronics, Inc. Tabletop Probe Station Model PS-100

Description
Features of the Model PS-100 tabletop probe station Fully specified, preconfigured entry-level system Compact tabletop design with four-arm triaxial configuration Affordable, simple to order, rapidly shipped Just add cryogen and vacuum pump Can be field upgraded for other TTPX capabilities The Model PS-100 offers versatile cryogenic testing in a standard, fully specified system, making the probe station ideal for labs with limited funding or who are just starting out with materials testing. Plus, it can be provided to you fast. Typically, it can be in your lab worldwide in less than a month from the time it is ordered. Just add cryogen and vacuum pump. The PS-100 comes preconfigured for sensitive, high-impedance DC measurements, enabling its use in a wide variety of applications. It features a four-arm triaxial TTPX configuration for four-point probing and offers high-stability operation over a temperature range of 4.2 K to 475 K. High-precision, micro-manipulated stages ensure accurate probe tip placement, and the PS-100 accommodates samples up to 32 mm (1.25 in) in diameter. The compact tabletop design is perfect for academic and laboratory research settings. It provides efficient cryogenic temperature operation with a continuous refrigeration system using either liquid helium or liquid nitrogen. With the included Lake Shore Model 336 temperature controller, you can regulate sample stage and radiation shield temperatures independently while monitoring probe arm temperature. Plus, the Model PS-100 features complete thermal anchoring and radiation shielding that keeps heat from reaching the sample. Probes are cooled to the sample stage temperature to minimize heat load to the device under test. The Model PS-100 tabletop cryogenic probe station is also field upgradable. When your research needs change or your budget allows, you can add other capabilities, such as low- or high-temperature options, vibration isolation, or backside optical access by selecting options from the TTPX family.
Request a Quote
Description
Features of the Model PS-100 tabletop probe station Fully specified, preconfigured entry-level system Compact tabletop design with four-arm triaxial configuration Affordable, simple to order, rapidly shipped Just add cryogen and vacuum pump Can be field upgraded for other TTPX capabilities The Model PS-100 offers versatile cryogenic testing in a standard, fully specified system, making the probe station ideal for labs with limited funding or who are just starting out with materials testing. Plus, it can be provided to you fast. Typically, it can be in your lab worldwide in less than a month from the time it is ordered. Just add cryogen and vacuum pump. The PS-100 comes preconfigured for sensitive, high-impedance DC measurements, enabling its use in a wide variety of applications. It features a four-arm triaxial TTPX configuration for four-point probing and offers high-stability operation over a temperature range of 4.2 K to 475 K. High-precision, micro-manipulated stages ensure accurate probe tip placement, and the PS-100 accommodates samples up to 32 mm (1.25 in) in diameter. The compact tabletop design is perfect for academic and laboratory research settings. It provides efficient cryogenic temperature operation with a continuous refrigeration system using either liquid helium or liquid nitrogen. With the included Lake Shore Model 336 temperature controller, you can regulate sample stage and radiation shield temperatures independently while monitoring probe arm temperature. Plus, the Model PS-100 features complete thermal anchoring and radiation shielding that keeps heat from reaching the sample. Probes are cooled to the sample stage temperature to minimize heat load to the device under test. The Model PS-100 tabletop cryogenic probe station is also field upgradable. When your research needs change or your budget allows, you can add other capabilities, such as low- or high-temperature options, vibration isolation, or backside optical access by selecting options from the TTPX family.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model PS-100 tabletop probe station from Lake Shore Cryotronics, Inc. is designed for versatile cryogenic testing, making it suitable for laboratories with limited funding or those new to materials testing. It features a compact tabletop design with a four-arm triaxial configuration, allowing for four-point probing and high-stability operation across a temperature range of 4.2 K to 475 K. The system is preconfigured for sensitive, high-impedance DC measurements and accommodates samples up to 32 mm in diameter. The probe station operates efficiently with a continuous refrigeration system using liquid helium or liquid nitrogen. It includes a Lake Shore Model 336 temperature controller for independent regulation of sample stage and radiation shield temperatures, while complete thermal anchoring and radiation shielding minimize heat transfer to the sample. The PS-100 is also field upgradable, allowing for the addition of capabilities such as low- or high-temperature options and vibration isolation as research needs evolve.

Datasheet Summary
Powered by GS/AI

The Model PS-100 tabletop probe station from Lake Shore Cryotronics, Inc. is designed for versatile cryogenic testing, making it suitable for laboratories with limited funding or those new to materials testing. It features a compact tabletop design with a four-arm triaxial configuration, allowing for four-point probing and high-stability operation across a temperature range of 4.2 K to 475 K. The system is preconfigured for sensitive, high-impedance DC measurements and accommodates samples up to 32 mm in diameter. The probe station operates efficiently with a continuous refrigeration system using liquid helium or liquid nitrogen. It includes a Lake Shore Model 336 temperature controller for independent regulation of sample stage and radiation shield temperatures, while complete thermal anchoring and radiation shielding minimize heat transfer to the sample. The PS-100 is also field upgradable, allowing for the addition of capabilities such as low- or high-temperature options and vibration isolation as research needs evolve.

Suppliers

Company
Product
Description
Supplier Links
Tabletop Probe Station - Model PS-100 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
Tabletop Probe Station
Model PS-100
Tabletop Probe Station Model PS-100
Features of the Model PS-100 tabletop probe station Fully specified, preconfigured entry-level system Compact tabletop design with four-arm triaxial configuration Affordable, simple to order, rapidly shipped Just add cryogen and vacuum pump Can be field upgraded for other TTPX capabilities The Model PS-100 offers versatile cryogenic testing in a standard, fully specified system, making the probe station ideal for labs with limited funding or who are just starting out with materials testing. Plus, it can be provided to you fast. Typically, it can be in your lab worldwide in less than a month from the time it is ordered. Just add cryogen and vacuum pump. The PS-100 comes preconfigured for sensitive, high-impedance DC measurements, enabling its use in a wide variety of applications. It features a four-arm triaxial TTPX configuration for four-point probing and offers high-stability operation over a temperature range of 4.2 K to 475 K. High-precision, micro-manipulated stages ensure accurate probe tip placement, and the PS-100 accommodates samples up to 32 mm (1.25 in) in diameter. The compact tabletop design is perfect for academic and laboratory research settings. It provides efficient cryogenic temperature operation with a continuous refrigeration system using either liquid helium or liquid nitrogen. With the included Lake Shore Model 336 temperature controller, you can regulate sample stage and radiation shield temperatures independently while monitoring probe arm temperature. Plus, the Model PS-100 features complete thermal anchoring and radiation shielding that keeps heat from reaching the sample. Probes are cooled to the sample stage temperature to minimize heat load to the device under test. The Model PS-100 tabletop cryogenic probe station is also field upgradable. When your research needs change or your budget allows, you can add other capabilities, such as low- or high-temperature options, vibration isolation, or backside optical access by selecting options from the TTPX family.

Features of the Model PS-100 tabletop probe station

  • Fully specified, preconfigured entry-level system
  • Compact tabletop design with four-arm triaxial configuration
  • Affordable, simple to order, rapidly shipped
  • Just add cryogen and vacuum pump
  • Can be field upgraded for other TTPX capabilities

The Model PS-100 offers versatile cryogenic testing in a standard, fully specified system, making the probe station ideal for labs with limited funding or who are just starting out with materials testing. Plus, it can be provided to you fast. Typically, it can be in your lab worldwide in less than a month from the time it is ordered. Just add cryogen and vacuum pump.

The PS-100 comes preconfigured for sensitive, high-impedance DC measurements, enabling its use in a wide variety of applications. It features a four-arm triaxial TTPX configuration for four-point probing and offers high-stability operation over a temperature range of 4.2 K to 475 K. High-precision, micro-manipulated stages ensure accurate probe tip placement, and the PS-100 accommodates samples up to 32 mm (1.25 in) in diameter.

The compact tabletop design is perfect for academic and laboratory research settings. It provides efficient cryogenic temperature operation with a continuous refrigeration system using either liquid helium or liquid nitrogen. With the included Lake Shore Model 336 temperature controller, you can regulate sample stage and radiation shield temperatures independently while monitoring probe arm temperature.

Plus, the Model PS-100 features complete thermal anchoring and radiation shielding that keeps heat from reaching the sample. Probes are cooled to the sample stage temperature to minimize heat load to the device under test.

The Model PS-100 tabletop cryogenic probe station is also field upgradable. When your research needs change or your budget allows, you can add other capabilities, such as low- or high-temperature options, vibration isolation, or backside optical access by selecting options from the TTPX family.

Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Nondestructive Testing (NDT) Probes
Product Number Model PS-100
Product Name Tabletop Probe Station
NDT Probe Technology Magnetic / Hall Effect
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Probe Station - Model TTPX - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Custom Probe Stations -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
View Details
Cryogenic Probe Station - Model CRX-VF - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Cryogenic Probe Station - Model CPX - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details