Labconco Corporation FreeZone Plus 2.5 Liter Cascade System 7420041

Description
FreeZone Plus 2.5 Liter Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact console cabinet's interior has room to accommodate a rotary vane vacuum pump (not included). Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp and 1/3 hp dual refrigeration systems; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter casters; 3" diameter accessory attachment port; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).
Description
FreeZone Plus 2.5 Liter Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact console cabinet's interior has room to accommodate a rotary vane vacuum pump (not included). Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp and 1/3 hp dual refrigeration systems; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter casters; 3" diameter accessory attachment port; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

Suppliers

Company
Product
Description
Supplier Links
FreeZone Plus 2.5 Liter Cascade System - 7420041 - Labconco Corporation
Kansas City, MO, USA
FreeZone Plus 2.5 Liter Cascade System
7420041
FreeZone Plus 2.5 Liter Cascade System 7420041
FreeZone Plus 2.5 Liter Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact console cabinet's interior has room to accommodate a rotary vane vacuum pump (not included). Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp and 1/3 hp dual refrigeration systems; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter casters; 3" diameter accessory attachment port; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

FreeZone Plus 2.5 Liter Freeze Dry System is designed for light sample loads or personal use. Cascade refrigeration can handle samples with low eutectic points. Compact console cabinet's interior has room to accommodate a rotary vane vacuum pump (not included). Epoxy-coated steel exterior. Upright stainless steel collector coil removes 1.8 liters of water in 24 hours and holds 2.5 liters of ice before defrosting is necessary. Features 1/4 hp and 1/3 hp dual refrigeration systems; LCD for display of set up and operating parameters, alarm messages and total number of hours since refrigeration and vacuum were serviced; audible/visual alarm for abnormal system event (power failure, improper line voltage supply, collector temperature above -40° C, moisture in collector, and service vacuum pump; patented moisture sensor; vacuum control and break valve; RS-232 port; one button automatic refrigeration and vacuum start up with manual overrides; collector drain hose; power switch; 3" diameter casters; 3" diameter accessory attachment port; 3' of 3/4" ID vacuum hose and 2 clamps. Vacuum pump, drying accessory and freeze dry glassware are required (not included).

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7420041
Product Name FreeZone Plus 2.5 Liter Cascade System
Configuration Freeze Dryer
Volume/Capacity 0.0025 cubic meters (0.0033 cubic yards)
Temperature Range -84 C (-119 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 2141087 - RS Components, Ltd.
Specs
Configuration Desiccator
View Details
FreeZone 4.5 Liter Benchtop System - 7750041 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0045 cubic meters (0.0059 cubic yards)
Number of Chambers 10 #
View Details