Labconco Corporation FreeZone 4.5 Liter Benchtop System 7750041

Description
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a permanently-installe d 10-port Teflon-coated drying chamber and Teflon-coated collector chamber and coil.
Description
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a permanently-installe d 10-port Teflon-coated drying chamber and Teflon-coated collector chamber and coil.

Suppliers

Company
Product
Description
Supplier Links
FreeZone 4.5 Liter Benchtop System - 7750041 - Labconco Corporation
Kansas City, MO, USA
FreeZone 4.5 Liter Benchtop System
7750041
FreeZone 4.5 Liter Benchtop System 7750041
FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps. Features a permanently-installe d 10-port Teflon-coated drying chamber and Teflon-coated collector chamber and coil.

FreeZone 4.5 Liter Benchtop Freeze Dry System is designed for light aqueous sample loads. Removes over 2 liters of water in 24 hours. Includes brushed stainless steel and epoxy-coated steel exterior; LCD that displays system operating parameters; set-up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1/3 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up switch for collector cool-down and vacuum pull-down with manual override switches; retractable collector drain line; power switch; rear-mounted electrical receptacle for vacuum pump connection (pump not included); 3/4" OD vacuum connection; 3/4" ID vacuum hose; and two clamps.

Features a permanently-installed 10-port Teflon-coated drying chamber and Teflon-coated collector chamber and coil.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Sample Dryers
Product Number 7750041
Product Name FreeZone 4.5 Liter Benchtop System
Configuration Freeze Dryer
Volume/Capacity 0.0045 cubic meters (0.0059 cubic yards)
Number of Chambers 10 #
Temperature Range -50 C (-58 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Gel & Desiccators - 2325440 - RS Components, Ltd.
Specs
Configuration Desiccator
Temperature Range -40 to 93 C (-40 to 199 F)
View Details
FreeZone 12 Liter Console System - 7754031 - Labconco Corporation
Specs
Configuration Freeze Dryer
Volume/Capacity 0.0120 cubic meters (0.0157 cubic yards)
Temperature Range -50 C (-58 F)
View Details