2' Paramount Ductless Enclosure, also known as a ductless fume hood, is a self-contained work station that allows for safe handling of organic, formaldehyde, acid gas, sulfur compounds or ammonia chemical fumes and vapors as well as particulates. No ducting is required. Exclusive features: patented slotted rear baffle to promote horizontal laminar air flow, Clean-Sweep Air foil, Upper Containment Sash Foil, Upper Dilution Air Supply. Other features: advanced electronic commutated motor (ECM) technology that uses less energy and runs quieter than comparable models, organic chemical vapor sensor to detect chemicals breaking through the filter, digital display of airflow and filter status, touchpad control of enclosure operation, ergonomic angled sash, tempered safety glass front sash and sides,and epoxy coated aluminum frame. Accommodates two filters (sold separately). Seven filter options are available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formali
| Labconco Corporation | |
|---|---|
| Product Category | Fume Hoods |
| Product Number | 6963220 |
| Product Name | Paramount Ductless Enclosure |
| Fume Hood Type | General Purpose |
| Hood Design | Ductless |
| Filter Type | Ductless; Carbon/HEPA |
| Sash Options | Pivoting Sash |
| Certifications | SEFA, ASHRAE, ANSI, UL, CAN/CSA, CE |