Designed for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and organic vapors. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quDesigned for histology cover slipping and staining areas, the Fume Adsorber-2 uses carbon filtration to adsorb odors and vapors emitted from formaldehyde. Features include: two built-in, motorized impellers to provide face velocity up to 35 fpm; two replaceable carbon filters; glacier white, dry powder, epoxy-coated steel housing with perforated baffle for uniform airflow; clear, one-piece, 3/8" thick, shatter-resistant acrylic canopy; quiet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.iet operation at 58-63 dBA; pre-wired rear-mounted auxiliary electrical receptacle and top-mounted blower switch with circuit breaker; rear-mounted air sampling port; 15.4" high x 23.4" deep exterior dimensions; and 13.5" high x 14.5" deep interior dimensions.
| Labconco Corporation | |
|---|---|
| Product Category | Fume Hoods |
| Product Number | 3955401 |
| Product Name | Fume Adsorber-2 |
| Fume Hood Type | General Purpose |
| Hood Design | Conventional |
| Filter Type | Ductless |
| Sash Options | Vertical |