Labconco Corporation 3' Purifier Vertical Clean Bench 3970324

Description
Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; 254 nm UV lamp with 3-way switch (fluorescent, UV and off); bi-fold doors that close the sash opening; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.
Description
Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; 254 nm UV lamp with 3-way switch (fluorescent, UV and off); bi-fold doors that close the sash opening; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.

Suppliers

Company
Product
Description
Supplier Links
3' Purifier Vertical Clean Bench - 3970324 - Labconco Corporation
Kansas City, MO, USA
3' Purifier Vertical Clean Bench
3970324
3' Purifier Vertical Clean Bench 3970324
Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; 254 nm UV lamp with 3-way switch (fluorescent, UV and off); bi-fold doors that close the sash opening; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.

Purifier Vertical Clean Bench, provides ISO Class 5 conditions appropriate for applications such as plant tissue culture, media plate preparation, electronics inspection, medical device assembly and pharmacy drug preparation. Exclusive features: Guardian Airflow Monitor that continuously monitors downflow airflow and has two LED lights to indicate when airflow is within or outside set point range; aerodynamic air foil; 254 nm UV lamp with 3-way switch (fluorescent, UV and off); bi-fold doors that close the sash opening; UV-resistant, glacier white and gray, dry powder epoxy-coated aluminum and steel construction; UV-opaque and resistant 1/4" thick clear tempered safety glass sash and sides; ergonomic 10 degree angled and hinged sash that pivots upward, locks to a loading height of 20" and has wiping seals to contain contaminants. Other features: 99.99% efficient HEPA filter, variable speed built-in blower with motorized impeller and solid state control rated for 10 amps, Minihelic pressure gauge, air diffuser, fluorescent lamp, blower switch, 9.4" high sash opening, two utility ports with iris openings and plugs, one year warranty.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Clean Benches
Product Number 3970324
Product Name 3' Purifier Vertical Clean Bench
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
Features and Options Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG401XD - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Unimodule
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Width 48 to 96 inch (1219 to 2438 mm)
View Details
Vertical Laminar Flow Workstation - AC632LF - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting; Pre-filter
View Details
2' Purifier Vertical Clean Bench - 3970220 - Labconco Corporation
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details