The EdgeGARD® e3 HF EG401XD is a horizontal laminar flow clean bench designed to provide a controlled environment with ISO Class 5 cleanliness for various laboratory applications. It features an exterior footprint of 53 x 40.5 inches (1346 x 1029 mm) and an interior workspace of 47 x 30.5 inches (1194 x 770 mm), with a height adjustable between 70 inches (1778 mm) and 81.5 inches (2070 mm) using telescoping legs. This model has a weight of 555 lbs (252 kg) with telescoping legs and is equipped with a HEPA filter that achieves a minimum efficiency of 99.995% at MPPS. The clean bench operates with a supply volume of 999 CFM (471 L/Sec) and maintains a typical noise level of less than 67 dBA. It is designed for indoor use, with operational temperature ranges from 41°F (5°C) to 104°F (40°C) and a maximum relative humidity of 80% at lower temperatures. Standard features include LED lighting, a removable work surface, and an analog differential pressure gauge for monitoring airflow. The clean bench is constructed from durable materials, including 304 stainless steel and carbon steel, ensuring longevity and ease of maintenance. It is suitable for applications that require a particulate-free work area but is not intended for use with hazardous materials.
A laminar flow clean bench provides a working environment that has its own filtered air supply. Used in a variety of applications including medical research laboratories, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures.
Clean benches prevent any contaminated room air from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals.
The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer particles) for production protection only and is not for use with hazardous aerosols. The EdgeGARD is also available in space saver models.
With a spacious work area illuminated with energy efficient LED lighting and unique high velocity air return slots, EdgeGARD® e3 HF from Baker offers both user comfort and product protection.
Baker’s EdgeGARD® HF horizontal laminar-flow clean bench provides HEPA-filtered air and proven product protection ideal for a range of laboratory applications. With a patented cabinet design incorporating high-velocity return air slots, EdgeGARD® e3 HF provides precise control of airflow volumes and velocities, thereby maximizing product protection and ensuring Class 100 cleanliness in the laboratory.
Equipped with a HEPA supply air filter, airflow across the work area provides a particulate-free work surface. Ease and comfort are central to the design of the EdgeGARD e3 HF. With a standard feature set including removable work surface for quick clean up and added sterility, a slanted ergonomic façade, and light and easy to clean diffuser, Baker’s EdgeGARD e3 HF is where comfort meets dependability.
| Baker | |
|---|---|
| Product Category | Clean Benches |
| Product Number | EdgeGARD® e3 HF EG401XD |
| Product Name | Horizontal Laminar Flow Clean Bench |
| Laminar Flow Direction | Horizontal |
| Air Cleanliness Class | Class 100 |
| HEPA Filter Efficiency | 99.99% |