Labconco Corporation Xpert™ Filtered Balance System 3950222

Description
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99% efficient exhaust HEPA filter; variable speed, built-in blower with dynamically balanced, vibration-isolated motorized impeller; intrinsically-safe, negative pressure design; pressure gauge; space-saving design; upper diffuser screen; quiet operation from 48 to 58 decibels; epoxy-coated aluminum and steel construction; fluorescent lamp and switches for blower and light; speed control; 1/4" thick tempered safety glass front sash and sides;ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; and independently-verifi ed particulate containment. Sash has opening height of 9.4" (23.9 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes built-in airflow monitor.
Description
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99% efficient exhaust HEPA filter; variable speed, built-in blower with dynamically balanced, vibration-isolated motorized impeller; intrinsically-safe, negative pressure design; pressure gauge; space-saving design; upper diffuser screen; quiet operation from 48 to 58 decibels; epoxy-coated aluminum and steel construction; fluorescent lamp and switches for blower and light; speed control; 1/4" thick tempered safety glass front sash and sides;ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; and independently-verifi ed particulate containment. Sash has opening height of 9.4" (23.9 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes built-in airflow monitor.

Suppliers

Company
Product
Description
Supplier Links
Xpert™ Filtered Balance System - 3950222 - Labconco Corporation
Kansas City, MO, USA
Xpert™ Filtered Balance System
3950222
Xpert™ Filtered Balance System 3950222
XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99% efficient exhaust HEPA filter; variable speed, built-in blower with dynamically balanced, vibration-isolated motorized impeller; intrinsically-safe, negative pressure design; pressure gauge; space-saving design; upper diffuser screen; quiet operation from 48 to 58 decibels; epoxy-coated aluminum and steel construction; fluorescent lamp and switches for blower and light; speed control; 1/4" thick tempered safety glass front sash and sides;ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; and independently-verifi ed particulate containment. Sash has opening height of 9.4" (23.9 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes built-in airflow monitor.

XPert Filtered Balance Systems provide user protection by keeping powders and particulates contained during weighing procedures. Patented features include an ergonomic air foil with Clean-Sweep openings to enhance airflow and a zone-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include: 23.4" deep interior to accommodate large micro and analytical balances; upper dilution air supply; upper containment sash foil; side-entry air foils; and true bag-in/bag-out filter disposal system. Other features include: 99.99% efficient exhaust HEPA filter; variable speed, built-in blower with dynamically balanced, vibration-isolated motorized impeller; intrinsically-safe, negative pressure design; pressure gauge; space-saving design; upper diffuser screen; quiet operation from 48 to 58 decibels; epoxy-coated aluminum and steel construction; fluorescent lamp and switches for blower and light; speed control; 1/4" thick tempered safety glass front sash and sides;ergonomic 10° angled and hinged pivoting sash with wiping seal; two utility ports; and independently-verified particulate containment.

Sash has opening height of 9.4" (23.9 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes built-in airflow monitor.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3950222
Product Name Xpert™ Filtered Balance System
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
Certifications SEFA, ASHRAE, ANSI, UL, CAN/CSA
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC4000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
4' Protector XVS Ventilation Station - 4864010 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Conventional
Filter Type FilterMate Filters
View Details