AirClean Systems Sliding Sash Polypropylene Ductless Fume Hood AC3036S

Description
PRODUCT DESCRIPTION Thermally fused structural polypropylene for superior chemical resistance AirSafe automatic safety controller AirZone™ baffling system for advanced fume containment Integrated solid state gas detection Dual wall design to allow for placement of fixtures, taps and electrical outlets like a typical total exhaust fume hood Vertical sliding safety glass sash fitted with molded airfoil FEATURES Standard Features AirSafe™ automatic safety controller AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Polypropylene construction for chemical resistance. The result: NO RUST Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting Dual wall construction allows for front mounting of services such as water, gas, or electric Vertical sliding safety glass sash Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Constant monitoring of fume hood face velocity with variable airflow control to user preset value Large capacity filtration bed to handle a wide variety of applications Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors ASHRAE 110 tested Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote
Description
PRODUCT DESCRIPTION Thermally fused structural polypropylene for superior chemical resistance AirSafe automatic safety controller AirZone™ baffling system for advanced fume containment Integrated solid state gas detection Dual wall design to allow for placement of fixtures, taps and electrical outlets like a typical total exhaust fume hood Vertical sliding safety glass sash fitted with molded airfoil FEATURES Standard Features AirSafe™ automatic safety controller AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Polypropylene construction for chemical resistance. The result: NO RUST Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting Dual wall construction allows for front mounting of services such as water, gas, or electric Vertical sliding safety glass sash Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Constant monitoring of fume hood face velocity with variable airflow control to user preset value Large capacity filtration bed to handle a wide variety of applications Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors ASHRAE 110 tested Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sliding Sash Polypropylene Ductless Fume Hood - AC3036S - AirClean Systems
Creedmoor, NC, United States
Sliding Sash Polypropylene Ductless Fume Hood
AC3036S
Sliding Sash Polypropylene Ductless Fume Hood AC3036S
PRODUCT DESCRIPTION Thermally fused structural polypropylene for superior chemical resistance AirSafe automatic safety controller AirZone™ baffling system for advanced fume containment Integrated solid state gas detection Dual wall design to allow for placement of fixtures, taps and electrical outlets like a typical total exhaust fume hood Vertical sliding safety glass sash fitted with molded airfoil FEATURES Standard Features AirSafe™ automatic safety controller AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood Polypropylene construction for chemical resistance. The result: NO RUST Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate No installation required - plugs directly into a standard 110V or 220V electrical outlet Integral vapor-proof fluorescent lighting Dual wall construction allows for front mounting of services such as water, gas, or electric Vertical sliding safety glass sash Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment Constant monitoring of fume hood face velocity with variable airflow control to user preset value Large capacity filtration bed to handle a wide variety of applications Gas phase bonded carbon filtration Integral base with deep spill lip Lab event timer Safety Features AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors ASHRAE 110 tested Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Electronic gas detection for real-time gas phase filter monitoring Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Real time monitoring of installed filtration bed Tested to UL 61010-1 and CSA C22.2 No. 61010-1

PRODUCT DESCRIPTION

  • Thermally fused structural polypropylene for superior chemical resistance
  • AirSafe automatic safety controller
  • AirZone™ baffling system for advanced fume containment
  • Integrated solid state gas detection
  • Dual wall design to allow for placement of fixtures, taps and electrical outlets like a typical total exhaust fume hood
  • Vertical sliding safety glass sash fitted with molded airfoil

FEATURES Standard Features

  • AirSafe™ automatic safety controller
  • AirZone™ baffling establishes a proper horizontal airflow pattern and directs toxins away from the operator in a predictable pattern, eliminating "dead spots" within the hood
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Wide range of bonded activated carbon and HEPA filters for containment of virtually any toxic vapor, fume, gas, or particulate
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Integral vapor-proof fluorescent lighting
  • Dual wall construction allows for front mounting of services such as water, gas, or electric
  • Vertical sliding safety glass sash
  • Structural thermally-fused polypropylene construction for superior chemical resistance and spill containment
  • Constant monitoring of fume hood face velocity with variable airflow control to user preset value
  • Large capacity filtration bed to handle a wide variety of applications
  • Gas phase bonded carbon filtration
  • Integral base with deep spill lip
  • Lab event timer

Safety Features

  • AirZone™ baffling to prevent fume hood roll and provide superior containment of gases and vapors
  • ASHRAE 110 tested
  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Electronic gas detection for real-time gas phase filter monitoring
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Filter safety lockout to ensure correct filter replacement
  • Low airflow alarm warns the user both visually and audibly
  • Real time monitoring of installed filtration bed
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Fume Hoods
Product Number AC3036S
Product Name Sliding Sash Polypropylene Ductless Fume Hood
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Total Exhaust Fume Hood - AC6000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT5036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Folding Sash Polypropylene Ductless Fume Hood - AC3036 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details
Sliding Sash Polypropylene Ductless Fume Hood - AC3000S - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Ductless; Bonded Carbon/HEPA
View Details