Labconco Corporation Protector Work Station without Blower 3930001

Description
Protector® Work Stations without built-in blower are designed for connection to a remote blower or house exhaust system. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated, Type 304 stainless steel rear baffle; and side-entry air foils. Other features include: face velocities from 60 to 100 fpm; glacier white and gray, dry powder epoxy-coated aluminum frame and steel rear plenum and baffle; 1/4" thick tempered safety glass front sash and sides; 8" high sash opening; ergonomic 20° angled and hinged sash with wiping seals and spring-loaded latch that pivots upward and locks to a 20" height; glare-free fluorescent lighting; light and blower switches; exterior rear-mounted electrical receptacle; 2" x 10" rectangular exhaust openings on the top and bottom; two utility ports with iris openings and plugs; and static pressure loss from .06" to .16".
Description
Protector® Work Stations without built-in blower are designed for connection to a remote blower or house exhaust system. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated, Type 304 stainless steel rear baffle; and side-entry air foils. Other features include: face velocities from 60 to 100 fpm; glacier white and gray, dry powder epoxy-coated aluminum frame and steel rear plenum and baffle; 1/4" thick tempered safety glass front sash and sides; 8" high sash opening; ergonomic 20° angled and hinged sash with wiping seals and spring-loaded latch that pivots upward and locks to a 20" height; glare-free fluorescent lighting; light and blower switches; exterior rear-mounted electrical receptacle; 2" x 10" rectangular exhaust openings on the top and bottom; two utility ports with iris openings and plugs; and static pressure loss from .06" to .16".

Suppliers

Company
Product
Description
Supplier Links
Protector Work Station without Blower - 3930001 - Labconco Corporation
Kansas City, MO, USA
Protector Work Station without Blower
3930001
Protector Work Station without Blower 3930001
Protector® Work Stations without built-in blower are designed for connection to a remote blower or house exhaust system. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated, Type 304 stainless steel rear baffle; and side-entry air foils. Other features include: face velocities from 60 to 100 fpm; glacier white and gray, dry powder epoxy-coated aluminum frame and steel rear plenum and baffle; 1/4" thick tempered safety glass front sash and sides; 8" high sash opening; ergonomic 20° angled and hinged sash with wiping seals and spring-loaded latch that pivots upward and locks to a 20" height; glare-free fluorescent lighting; light and blower switches; exterior rear-mounted electrical receptacle; 2" x 10" rectangular exhaust openings on the top and bottom; two utility ports with iris openings and plugs; and static pressure loss from .06" to .16".

Protector® Work Stations without built-in blower are designed for connection to a remote blower or house exhaust system. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply; zone-perforated, Type 304 stainless steel rear baffle; and side-entry air foils. Other features include: face velocities from 60 to 100 fpm; glacier white and gray, dry powder epoxy-coated aluminum frame and steel rear plenum and baffle; 1/4" thick tempered safety glass front sash and sides; 8" high sash opening; ergonomic 20° angled and hinged sash with wiping seals and spring-loaded latch that pivots upward and locks to a 20" height; glare-free fluorescent lighting; light and blower switches; exterior rear-mounted electrical receptacle; 2" x 10" rectangular exhaust openings on the top and bottom; two utility ports with iris openings and plugs; and static pressure loss from .06" to .16".

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3930001
Product Name Protector Work Station without Blower
Fume Hood Type General Purpose
Hood Design Conventional
Filter Type FilterMate Filters
Sash Options Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Total Exhaust Fume Hood - AC3000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
5' Protector XL Floor-Mounted Lab Hood - 9860501 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Vertical
View Details