Labconco Corporation Xpert™ Balance Easy-Order 3960301

Description
XPert Easy-Order provides user protection by keeping powders and fumes contained during weighing procedures. Each Easy-Order includes the XPert Balance Enclosure, Black Solid Epoxy Dished Work Surface and FilterMate Portable Exhauster with HEPA Filter 3970000. Patented features on the XPert Balance Enclosure include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23” interior to accommodate large micro or analytical balances, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16” thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; ergonomic 1/4" thick tempered safety glass angled pivoting sash with wiping seal; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom. FilterMate Portable Exhauster connects to the XPert Balance Enclosure for ventilation without ducting to the outside. Houses a 99.99% efficient HEPA filter to rid the work area of particulate or powder contaminants (filter is included). Filter area is surrounded by negative pressure plenum so that if a leak develops, the unfiltered air is captured and refiltered. FilterMate features include bag-in/bag-out HEPA filter removal system; glacier white and gray, epoxy-coated steel housing; rubber feet; built-in, blower with variable speed motorized impeller; pre-wired power cord with plug; front-mounted power switch; rear-mounted electrical outlet; and 5” OD epoxy-coated steel exhaust connection. Includes: 8' of 5” ID flexible duct and two clamps. Sash has opening height of 8.0" (20.3 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes airflow monitor with power pack, electrical cord and plug.
Description
XPert Easy-Order provides user protection by keeping powders and fumes contained during weighing procedures. Each Easy-Order includes the XPert Balance Enclosure, Black Solid Epoxy Dished Work Surface and FilterMate Portable Exhauster with HEPA Filter 3970000. Patented features on the XPert Balance Enclosure include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23” interior to accommodate large micro or analytical balances, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16” thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; ergonomic 1/4" thick tempered safety glass angled pivoting sash with wiping seal; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom. FilterMate Portable Exhauster connects to the XPert Balance Enclosure for ventilation without ducting to the outside. Houses a 99.99% efficient HEPA filter to rid the work area of particulate or powder contaminants (filter is included). Filter area is surrounded by negative pressure plenum so that if a leak develops, the unfiltered air is captured and refiltered. FilterMate features include bag-in/bag-out HEPA filter removal system; glacier white and gray, epoxy-coated steel housing; rubber feet; built-in, blower with variable speed motorized impeller; pre-wired power cord with plug; front-mounted power switch; rear-mounted electrical outlet; and 5” OD epoxy-coated steel exhaust connection. Includes: 8' of 5” ID flexible duct and two clamps. Sash has opening height of 8.0" (20.3 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes airflow monitor with power pack, electrical cord and plug.

Suppliers

Company
Product
Description
Supplier Links
Xpert™ Balance Easy-Order - 3960301 - Labconco Corporation
Kansas City, MO, USA
Xpert™ Balance Easy-Order
3960301
Xpert™ Balance Easy-Order 3960301
XPert Easy-Order provides user protection by keeping powders and fumes contained during weighing procedures. Each Easy-Order includes the XPert Balance Enclosure, Black Solid Epoxy Dished Work Surface and FilterMate Portable Exhauster with HEPA Filter 3970000. Patented features on the XPert Balance Enclosure include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23” interior to accommodate large micro or analytical balances, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16” thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; ergonomic 1/4" thick tempered safety glass angled pivoting sash with wiping seal; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom. FilterMate Portable Exhauster connects to the XPert Balance Enclosure for ventilation without ducting to the outside. Houses a 99.99% efficient HEPA filter to rid the work area of particulate or powder contaminants (filter is included). Filter area is surrounded by negative pressure plenum so that if a leak develops, the unfiltered air is captured and refiltered. FilterMate features include bag-in/bag-out HEPA filter removal system; glacier white and gray, epoxy-coated steel housing; rubber feet; built-in, blower with variable speed motorized impeller; pre-wired power cord with plug; front-mounted power switch; rear-mounted electrical outlet; and 5” OD epoxy-coated steel exhaust connection. Includes: 8' of 5” ID flexible duct and two clamps. Sash has opening height of 8.0" (20.3 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes airflow monitor with power pack, electrical cord and plug.

XPert Easy-Order provides user protection by keeping powders and fumes contained during weighing procedures. Each Easy-Order includes the XPert Balance Enclosure, Black Solid Epoxy Dished Work Surface and FilterMate Portable Exhauster with HEPA Filter 3970000. Patented features on the XPert Balance Enclosure include air foil with Clean-Sweep openings to enhance airflow and zoned-perforated rear baffle that creates horizontal laminar airflow to maximize containment. Exclusive features include deep 23” interior to accommodate large micro or analytical balances, upper dilution air supply and upper containment sash foil. Other features include side-entry air foils, built-in top-mounted airflow monitor; low profile design; dry powder, sturdy epoxy-coated aluminum frame and steel rear panel and baffle; 3/16” thick, non-static producing tempered safety glass sides and top for excellent visibility, ambient light and protection; ergonomic 1/4" thick tempered safety glass angled pivoting sash with wiping seal; and two utility ports. Requires exhausting to the outside or to the FilterMate Portable Exhauster from the top or bottom. FilterMate Portable Exhauster connects to the XPert Balance Enclosure for ventilation without ducting to the outside. Houses a 99.99% efficient HEPA filter to rid the work area of particulate or powder contaminants (filter is included). Filter area is surrounded by negative pressure plenum so that if a leak develops, the unfiltered air is captured and refiltered. FilterMate features include bag-in/bag-out HEPA filter removal system; glacier white and gray, epoxy-coated steel housing; rubber feet; built-in, blower with variable speed motorized impeller; pre-wired power cord with plug; front-mounted power switch; rear-mounted electrical outlet; and 5” OD epoxy-coated steel exhaust connection. Includes: 8' of 5” ID flexible duct and two clamps.

Sash has opening height of 8.0" (20.3 cm), 16.5" (41.9 cm) locking height and 19.0" (48.3 cm) maximum loading height. Includes airflow monitor with power pack, electrical cord and plug.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Fume Hoods
Product Number 3960301
Product Name Xpert™ Balance Easy-Order
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
Certifications SEFA, ASHRAE, ANSI, UL, CAN/CSA
Unlock Full Specs
to access all available technical data

Similar Products

Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Polypropylene Total Exhaust Fume Hood - AC6000TE - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Sash Options Vertical
View Details
High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Basic 47 Laboratory Hood, Unassembled - 2246602 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Vertical
View Details