Labconco Corporation Purifier Stainless Steel Horizontal Clean Bench 3873000

Description
Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilters; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical outlet(s); stainless steel work surface; tempered safety glass side panels; glacier white epoxy-coated steel frame, interior rear panel and exterior panels. May be disassembled for easy passage through a narrow door or hallway (16.4" deep passageway minimum)
Description
Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilters; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical outlet(s); stainless steel work surface; tempered safety glass side panels; glacier white epoxy-coated steel frame, interior rear panel and exterior panels. May be disassembled for easy passage through a narrow door or hallway (16.4" deep passageway minimum)

Suppliers

Company
Product
Description
Supplier Links
Purifier Stainless Steel Horizontal Clean Bench - 3873000 - Labconco Corporation
Kansas City, MO, USA
Purifier Stainless Steel Horizontal Clean Bench
3873000
Purifier Stainless Steel Horizontal Clean Bench 3873000
Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure HEPA filter leak protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilters; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical outlet(s); stainless steel work surface; tempered safety glass side panels; glacier white epoxy-coated steel frame, interior rear panel and exterior panels. May be disassembled for easy passage through a narrow door or hallway (16.4" deep passageway minimum)

Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment.

Exclusive features: double-gasket; negative pressure HEPA filter leak protection; angled front profile.

Other features: 99.99% efficient HEPA filter; prefilters; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical outlet(s); stainless steel work surface; tempered safety glass side panels; glacier white epoxy-coated steel frame, interior rear panel and exterior panels. May be disassembled for easy passage through a narrow door or hallway (16.4" deep passageway minimum)

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Clean Benches
Product Number 3873000
Product Name Purifier Stainless Steel Horizontal Clean Bench
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
Features and Options Lighting; Pre-filter
Unlock Full Specs
to access all available technical data

Similar Products

Unimodule
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Width 48 to 96 inch (1219 to 2438 mm)
View Details
Horizontal Laminar Flow Clean Bench - EdgeGARD® e3 HF EG601 - Baker
Specs
Laminar Flow Direction Horizontal
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details
Dead Air Box PCR Workstation - AC648DBC - AirClean Systems
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
Features and Options Lighting
View Details
4' Purifier Vertical Clean Bench - 3970420 - Labconco Corporation
Specs
Laminar Flow Direction Vertical
Air Cleanliness Class Class 100
HEPA Filter Efficiency 99.99%
View Details