Labconco Corporation 4' Purifier Cell Logic Biosafety Cabinet 3441088

Description
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.
Description
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Suppliers

Company
Product
Description
Supplier Links
4' Purifier Cell Logic Biosafety Cabinet - 3441088 - Labconco Corporation
Kansas City, MO, USA
4' Purifier Cell Logic Biosafety Cabinet
3441088
4' Purifier Cell Logic Biosafety Cabinet 3441088
Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment. This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controll ed area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Purifier Cell Logic Class II ,Type B2 Biosafety Cabinets are specially designed for cell research and work with agents that require Biosafety Level 1, 2 or 3 containment.

This biosafety cabinet features the Temp-Zone package option, which includes a temperature-controlled area on the work surface, where warm or chilled samples may be transferred and kept at an optimum and uniform temperature. Easy-Clean Prop Rods allow for hands-free elevation of the work surface for ease of cleaning and access to the channels and drain.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3441088
Product Name 4' Purifier Cell Logic Biosafety Cabinet
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 30 %
Unlock Full Specs
to access all available technical data

Similar Products

TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Width 25 inch (635 mm)
Depth 9 inch (229 mm)
Height 71 inch (1803 mm)
View Details
EuroFlow Nuclear Series Class II Microbiological Safety Cabinet -  - Baker
Specs
Width 46.85 to 70.87 inch (1190 to 1800 mm)
Depth 24.17 inch (614 mm)
Height 28.54 inch (725 mm)
View Details
Biosafety Cabinet, Class II, Type A2 - LabGard® ES AIR Limited NU-545 - NuAire, Inc.
Specs
Inflow Velocity 105 SFPM (53.34 cm/s)
Width 34.38 to 70.38 inch (873 to 1788 mm)
Depth 26 inch (660 mm)
View Details
4' Purifier Logic Biosafety Cabinet - 3441025 - Labconco Corporation
Specs
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 0.0 %
View Details