Labconco Corporation 6' Purifier Logic Biosafety Cabinet 3461001

Description
6' Purifier Logic Class II ,Type B2 Biosafety Cabinets, for work with agents that require Biosafety Level 1, 2 or 3 containment. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm (0.3 m/sec); dedicated exhaust system and remote blower discharge 100% of the filtered exhaust air from the laboratory; interior-mounted, line-of-sight LCD information center with "Filter Life Remaining" bar graph, status line for alarm conditions and alerts to warn when filter life diminishes to 20%, 10% and 0%; filter monitoring system consisting of an electronically commutated motor (ECM) that delivers a precise volume of air as required and automatically adjusts as filters load without relying on airflow sensors; Smart-Start System that allows the user to program start up and shut down operations; Night-Smart System that idles the blower when the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu selection; radiused type 304 stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two electrical duplex receptacles (single outlets on 230 volt models), located one on each side, with ground fault interruption (115 volt models) and stainless steel splash covers; fully-closing, clear 1/4" tempered safety glass sash with two sash handles, counterbalanced, anti-racking mechanism and 10 degree slope; 21.7" (54 cm) maximum sash opening height and 27.0" (69 cm) viewing height; curved stainless steel inlet grille with Reserve-Air Secondary Airflow Slots; bright, 90-100 footcandle, glare-free fluorescent lighting located outside the contaminated work area; intrinsically safe negative pressure design; automatic shut-down should remote blower fail (remote blower not included); electronic security lock (optional activation) that requires code to operate the cabinet; 10' (3 m) power cord with plug; full three year warranty on parts and service.
Description
6' Purifier Logic Class II ,Type B2 Biosafety Cabinets, for work with agents that require Biosafety Level 1, 2 or 3 containment. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm (0.3 m/sec); dedicated exhaust system and remote blower discharge 100% of the filtered exhaust air from the laboratory; interior-mounted, line-of-sight LCD information center with "Filter Life Remaining" bar graph, status line for alarm conditions and alerts to warn when filter life diminishes to 20%, 10% and 0%; filter monitoring system consisting of an electronically commutated motor (ECM) that delivers a precise volume of air as required and automatically adjusts as filters load without relying on airflow sensors; Smart-Start System that allows the user to program start up and shut down operations; Night-Smart System that idles the blower when the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu selection; radiused type 304 stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two electrical duplex receptacles (single outlets on 230 volt models), located one on each side, with ground fault interruption (115 volt models) and stainless steel splash covers; fully-closing, clear 1/4" tempered safety glass sash with two sash handles, counterbalanced, anti-racking mechanism and 10 degree slope; 21.7" (54 cm) maximum sash opening height and 27.0" (69 cm) viewing height; curved stainless steel inlet grille with Reserve-Air Secondary Airflow Slots; bright, 90-100 footcandle, glare-free fluorescent lighting located outside the contaminated work area; intrinsically safe negative pressure design; automatic shut-down should remote blower fail (remote blower not included); electronic security lock (optional activation) that requires code to operate the cabinet; 10' (3 m) power cord with plug; full three year warranty on parts and service.

Suppliers

Company
Product
Description
Supplier Links
6' Purifier Logic Biosafety Cabinet - 3461001 - Labconco Corporation
Kansas City, MO, USA
6' Purifier Logic Biosafety Cabinet
3461001
6' Purifier Logic Biosafety Cabinet 3461001
6' Purifier Logic Class II ,Type B2 Biosafety Cabinets, for work with agents that require Biosafety Level 1, 2 or 3 containment. These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm (0.3 m/sec); dedicated exhaust system and remote blower discharge 100% of the filtered exhaust air from the laboratory; interior-mounted, line-of-sight LCD information center with "Filter Life Remaining" bar graph, status line for alarm conditions and alerts to warn when filter life diminishes to 20%, 10% and 0%; filter monitoring system consisting of an electronically commutated motor (ECM) that delivers a precise volume of air as required and automatically adjusts as filters load without relying on airflow sensors; Smart-Start System that allows the user to program start up and shut down operations; Night-Smart System that idles the blower when the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu selection; radiused type 304 stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two electrical duplex receptacles (single outlets on 230 volt models), located one on each side, with ground fault interruption (115 volt models) and stainless steel splash covers; fully-closing, clear 1/4" tempered safety glass sash with two sash handles, counterbalanced, anti-racking mechanism and 10 degree slope; 21.7" (54 cm) maximum sash opening height and 27.0" (69 cm) viewing height; curved stainless steel inlet grille with Reserve-Air Secondary Airflow Slots; bright, 90-100 footcandle, glare-free fluorescent lighting located outside the contaminated work area; intrinsically safe negative pressure design; automatic shut-down should remote blower fail (remote blower not included); electronic security lock (optional activation) that requires code to operate the cabinet; 10' (3 m) power cord with plug; full three year warranty on parts and service.

6' Purifier Logic Class II ,Type B2 Biosafety Cabinets, for work with agents that require Biosafety Level 1, 2 or 3 containment.

These biosafety cabinets offer a patent-pending design with the following features: nominal inflow velocity of 105 fpm (0.5 m/sec); nominal downflow velocity of 55 fpm (0.3 m/sec); dedicated exhaust system and remote blower discharge 100% of the filtered exhaust air from the laboratory; interior-mounted, line-of-sight LCD information center with "Filter Life Remaining" bar graph, status line for alarm conditions and alerts to warn when filter life diminishes to 20%, 10% and 0%; filter monitoring system consisting of an electronically commutated motor (ECM) that delivers a precise volume of air as required and automatically adjusts as filters load without relying on airflow sensors; Smart-Start System that allows the user to program start up and shut down operations; Night-Smart System that idles the blower when the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and menu selection; radiused type 304 stainless steel interior and removable, seamless, dished work surface with lift out knobs; epoxy-coated steel exterior; towel catch located under work surface; Contain-Air Negative Pressure Channel; Class 5 conditions per ISO 14644-1 and 2; supply and exhaust 99.99% efficient HEPA filters; two electrical duplex receptacles (single outlets on 230 volt models), located one on each side, with ground fault interruption (115 volt models) and stainless steel splash covers; fully-closing, clear 1/4" tempered safety glass sash with two sash handles, counterbalanced, anti-racking mechanism and 10 degree slope; 21.7" (54 cm) maximum sash opening height and 27.0" (69 cm) viewing height; curved stainless steel inlet grille with Reserve-Air Secondary Airflow Slots; bright, 90-100 footcandle, glare-free fluorescent lighting located outside the contaminated work area; intrinsically safe negative pressure design; automatic shut-down should remote blower fail (remote blower not included); electronic security lock (optional activation) that requires code to operate the cabinet; 10' (3 m) power cord with plug; full three year warranty on parts and service.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3461001
Product Name 6' Purifier Logic Biosafety Cabinet
Cabinet Type Class II Type B2
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 0.0 %
Exhausted Air 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Downdraft Latent Print Dusting Station - ACDDS36 - AirClean Systems
Specs
Width 34 inch (864 mm)
Depth 15 inch (381 mm)
Height 14 inch (356 mm)
View Details
Aseptic Containment Enclosure - AeroPROTECT 360° - Baker
Specs
Width 60 to 144 inch (1524 to 3658 mm)
View Details
Microbiological Safety Cabinet, Class II - LabGard® ES AIR NU-543E - NuAire, Inc.
Specs
Inflow Velocity 105 SFPM (53.34 cm/s)
Width 41.61 to 77.64 inch (1057 to 1972 mm)
Depth 31.46 inch (799 mm)
View Details
4' Purifier Cell Logic Biosafety Cabinet - 3440992 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details