Labconco Corporation 4' Purifier Logic Biosafety Cabinet 3440823

Description
Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material, carcinogens, allergens and additional substances that generate hazardous airborne particulates. All models are NSF-Listed. During operation, room air is drawn into the inlet grille at the work access opening and through a supply HEPA filter. Approximately 70% of the HEPA-filtered air is circulated through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When canopy-ducted, these biological safety cabinets may be used for applications involving minute quantities of volatile toxic chemicals and tracer amounts of radionuclides as an adjunct to microbiological research.
Description
Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material, carcinogens, allergens and additional substances that generate hazardous airborne particulates. All models are NSF-Listed. During operation, room air is drawn into the inlet grille at the work access opening and through a supply HEPA filter. Approximately 70% of the HEPA-filtered air is circulated through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When canopy-ducted, these biological safety cabinets may be used for applications involving minute quantities of volatile toxic chemicals and tracer amounts of radionuclides as an adjunct to microbiological research.

Suppliers

Company
Product
Description
Supplier Links
4' Purifier Logic Biosafety Cabinet - 3440823 - Labconco Corporation
Kansas City, MO, USA
4' Purifier Logic Biosafety Cabinet
3440823
4' Purifier Logic Biosafety Cabinet 3440823
Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material, carcinogens, allergens and additional substances that generate hazardous airborne particulates. All models are NSF-Listed. During operation, room air is drawn into the inlet grille at the work access opening and through a supply HEPA filter. Approximately 70% of the HEPA-filtered air is circulated through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When canopy-ducted, these biological safety cabinets may be used for applications involving minute quantities of volatile toxic chemicals and tracer amounts of radionuclides as an adjunct to microbiological research.

Purifier Logic Class II, Type A2 Biosafety Cabinets provide personnel, product and environmental protection from hazardous particulates such as agents that require Biosafety Level 1, 2 or 3 containment. Other appropriate applications include work with antineoplastic drugs, genetic material, carcinogens, allergens and additional substances that generate hazardous airborne particulates. All models are NSF-Listed.

During operation, room air is drawn into the inlet grille at the work access opening and through a supply HEPA filter. Approximately 70% of the HEPA-filtered air is circulated through the cabinet, while 30% passes through an exhaust HEPA filter and is discharged. These biohazard cabinets are designed to discharge HEPA-filtered exhaust air directly into the laboratory, or into an exhaust system through the optional Canopy Connection. When canopy-ducted, these biological safety cabinets may be used for applications involving minute quantities of volatile toxic chemicals and tracer amounts of radionuclides as an adjunct to microbiological research.

Supplier's Site

Technical Specifications

  Labconco Corporation
Product Category Biological Safety Cabinets
Product Number 3440823
Product Name 4' Purifier Logic Biosafety Cabinet
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
Exhausted Air 30 %
Unlock Full Specs
to access all available technical data

Similar Products

TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Width 25 inch (635 mm)
Depth 9 inch (229 mm)
Height 71 inch (1803 mm)
View Details
Class II Type A2 Clean Air Enclosure - BioPROtect® III - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 100 SFPM (50.8 cm/s)
Recirculated Air 70 %
View Details
4' Purifier Cell Logic Biosafety Cabinet - 3440983 - Labconco Corporation
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Animal Handling Biological Safety Cabinet, Class II, Type A2 - LabGard® ES NU-677 - NuAire, Inc.
Specs
Width 46.38 to 70.39 inch (1178 to 1788 mm)
Depth 25 inch (635 mm)
Height 27.99 inch (711 mm)
View Details