AirClean Systems TEE Probe Storage Cabinet ACTE03

Description
The TEE probe storage cabinets provide a dedicated and secure place to store disinfected TEE probes. Each cabinet is designed to bathe TEE probes with positive pressure HEPA-filtered clean air during storage, minimizing probe contact with airborne contaminants. Thermally-fused seamless polypropylene construction makes the cabinet easy to clean with any disinfectant. Positive-pressure, HEPA-filtered, clean air bathes the disinfected TEE probes to minimize the potential of airborne contaminants entering into the cabinet. The TEE probe storage cabinet is designed with hanging clips and shelves to allow for easy and secure placement of the disinfected TEE probe. The probe is allowed to hang freely inside the storage cabinet while the probe headset and cable are held in secure positions. Once the TEE probe has been safely placed inside the storage cabinet the door can be closed and locked for added security. The polypropylene TEE probe storage cabinet is designed to accommodate up to three probes. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Positive pressure HEPA filtered clean air Specially designed hanging shelves Locking front door for security Clear viewing panel in door Padded lower section to protect delicate TEE probe tip Safety Features Minimizes ultrasound probe contact with airborne contaminants through positive pressure HEPA filtered air
Request a Quote
Description
The TEE probe storage cabinets provide a dedicated and secure place to store disinfected TEE probes. Each cabinet is designed to bathe TEE probes with positive pressure HEPA-filtered clean air during storage, minimizing probe contact with airborne contaminants. Thermally-fused seamless polypropylene construction makes the cabinet easy to clean with any disinfectant. Positive-pressure, HEPA-filtered, clean air bathes the disinfected TEE probes to minimize the potential of airborne contaminants entering into the cabinet. The TEE probe storage cabinet is designed with hanging clips and shelves to allow for easy and secure placement of the disinfected TEE probe. The probe is allowed to hang freely inside the storage cabinet while the probe headset and cable are held in secure positions. Once the TEE probe has been safely placed inside the storage cabinet the door can be closed and locked for added security. The polypropylene TEE probe storage cabinet is designed to accommodate up to three probes. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Positive pressure HEPA filtered clean air Specially designed hanging shelves Locking front door for security Clear viewing panel in door Padded lower section to protect delicate TEE probe tip Safety Features Minimizes ultrasound probe contact with airborne contaminants through positive pressure HEPA filtered air
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Creedmoor, NC, United States
TEE Probe Storage Cabinet
ACTE03
TEE Probe Storage Cabinet ACTE03
The TEE probe storage cabinets provide a dedicated and secure place to store disinfected TEE probes. Each cabinet is designed to bathe TEE probes with positive pressure HEPA-filtered clean air during storage, minimizing probe contact with airborne contaminants. Thermally-fused seamless polypropylene construction makes the cabinet easy to clean with any disinfectant. Positive-pressure, HEPA-filtered, clean air bathes the disinfected TEE probes to minimize the potential of airborne contaminants entering into the cabinet. The TEE probe storage cabinet is designed with hanging clips and shelves to allow for easy and secure placement of the disinfected TEE probe. The probe is allowed to hang freely inside the storage cabinet while the probe headset and cable are held in secure positions. Once the TEE probe has been safely placed inside the storage cabinet the door can be closed and locked for added security. The polypropylene TEE probe storage cabinet is designed to accommodate up to three probes. Standard Features Polypropylene construction for chemical resistance. The result: NO RUST No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Positive pressure HEPA filtered clean air Specially designed hanging shelves Locking front door for security Clear viewing panel in door Padded lower section to protect delicate TEE probe tip Safety Features Minimizes ultrasound probe contact with airborne contaminants through positive pressure HEPA filtered air

The TEE probe storage cabinets provide a dedicated and secure place to store disinfected TEE probes. Each cabinet is designed to bathe TEE probes with positive pressure HEPA-filtered clean air during storage, minimizing probe contact with airborne contaminants. Thermally-fused seamless polypropylene construction makes the cabinet easy to clean with any disinfectant.
Positive-pressure, HEPA-filtered, clean air bathes the disinfected TEE probes to minimize the potential of airborne contaminants entering into the cabinet. The TEE probe storage cabinet is designed with hanging clips and shelves to allow for easy and secure placement of the disinfected TEE probe. The probe is allowed to hang freely inside the storage cabinet while the probe headset and cable are held in secure positions. Once the TEE probe has been safely placed inside the storage cabinet the door can be closed and locked for added security. The polypropylene TEE probe storage cabinet is designed to accommodate up to three probes.

Standard Features

  • Polypropylene construction for chemical resistance. The result: NO RUST
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Positive pressure HEPA filtered clean air
  • Specially designed hanging shelves
  • Locking front door for security
  • Clear viewing panel in door
  • Padded lower section to protect delicate TEE probe tip

Safety Features

  • Minimizes ultrasound probe contact with airborne contaminants through positive pressure HEPA filtered air
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Biological Safety Cabinets
Product Number ACTE03
Product Name TEE Probe Storage Cabinet
Width 25 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Width 71 inch (1803 mm)
Depth 25 inch (635 mm)
Height 64 inch (1626 mm)
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 13 inch (330 mm)
Height 89 inch (2261 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Width 35 inch (889 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details