LTI Power Systems, Inc. Inverters ProUPS

Description
The LTI 120VDC ProUPS inverter line is designed for industrial applications as well as office use. The LTI inverter converts the DC input source into clean, reliable, uninterruptible AC power. The wide DC input acceptance range of 105vdc to 150vdc allows operation from different types of DC power plants. The inverter comes standard with a true solid state Static Transfer Switch, front panel monitoring and controls. Features True On-Line Technology for Maximum Power Protection Available in 10, 15, 20, 30, 40, 50, and 60KVA Power Ratings Single or Three Phase Outputs 50Hz and 60Hz Models 20-Year Expected Design Life Solid State Static Transfer Switch Standard Copper Wound Transformers LCD Monitoring Panel LED Power Flow Diagram RJ45 Communications Port Form "C" Alarm Interface Contacts Light Gray Powder Coat Finish RJ45 Network Communications Kit Meets UL1778, NEMA, NEC, ANSI, and FCC Requirements
Description
The LTI 120VDC ProUPS inverter line is designed for industrial applications as well as office use. The LTI inverter converts the DC input source into clean, reliable, uninterruptible AC power. The wide DC input acceptance range of 105vdc to 150vdc allows operation from different types of DC power plants. The inverter comes standard with a true solid state Static Transfer Switch, front panel monitoring and controls. Features True On-Line Technology for Maximum Power Protection Available in 10, 15, 20, 30, 40, 50, and 60KVA Power Ratings Single or Three Phase Outputs 50Hz and 60Hz Models 20-Year Expected Design Life Solid State Static Transfer Switch Standard Copper Wound Transformers LCD Monitoring Panel LED Power Flow Diagram RJ45 Communications Port Form "C" Alarm Interface Contacts Light Gray Powder Coat Finish RJ45 Network Communications Kit Meets UL1778, NEMA, NEC, ANSI, and FCC Requirements

Suppliers

Company
Product
Description
Supplier Links
Inverters - ProUPS - LTI Power Systems, Inc.
Elyria, OH, USA
Inverters
ProUPS
Inverters ProUPS
The LTI 120VDC ProUPS inverter line is designed for industrial applications as well as office use. The LTI inverter converts the DC input source into clean, reliable, uninterruptible AC power. The wide DC input acceptance range of 105vdc to 150vdc allows operation from different types of DC power plants. The inverter comes standard with a true solid state Static Transfer Switch, front panel monitoring and controls. Features True On-Line Technology for Maximum Power Protection Available in 10, 15, 20, 30, 40, 50, and 60KVA Power Ratings Single or Three Phase Outputs 50Hz and 60Hz Models 20-Year Expected Design Life Solid State Static Transfer Switch Standard Copper Wound Transformers LCD Monitoring Panel LED Power Flow Diagram RJ45 Communications Port Form "C" Alarm Interface Contacts Light Gray Powder Coat Finish RJ45 Network Communications Kit Meets UL1778, NEMA, NEC, ANSI, and FCC Requirements

The LTI 120VDC ProUPS inverter line is designed for industrial applications as well as office use. The LTI inverter converts the DC input source into clean, reliable, uninterruptible AC power. The wide DC input acceptance range of 105vdc to 150vdc allows operation from different types of DC power plants. The inverter comes standard with a true solid state Static Transfer Switch, front panel monitoring and controls.

Features

  • True On-Line Technology for Maximum Power
    Protection
  • Available in 10, 15, 20, 30, 40, 50, and 60KVA Power
    Ratings
  • Single or Three Phase Outputs
  • 50Hz and 60Hz Models
  • 20-Year Expected Design Life
  • Solid State Static Transfer Switch Standard
  • Copper Wound Transformers
  • LCD Monitoring Panel
  • LED Power Flow Diagram
  • RJ45 Communications Port
  • Form "C" Alarm Interface Contacts
  • Light Gray Powder Coat Finish
  • RJ45 Network Communications Kit
  • Meets UL1778, NEMA, NEC, ANSI, and FCC
    Requirements
Supplier's Site

Technical Specifications

  LTI Power Systems, Inc.
Product Category Power Supplies
Product Number ProUPS
Product Name Inverters
Type DC Power Supply; DC/AC Inverter; Solar Inverter
Form Factor Rack Mount
Applications Power Plants
AC Output Voltage 120.0 to 480.0 volts
AC Output Current 12 to 168 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Switching Power Supplies - 1227147 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
High Voltage Power Supplies - 203L-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details