LS Industries Tumble Washer 11TWB

Description
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts inside. Features: 10 gauge sheet steel washer tank Tank capacity of 180 to 200 gallons Heated with electrical heating elements or with natural gas Thermostat controlswith a seven day cycle timer
Description
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts inside. Features: 10 gauge sheet steel washer tank Tank capacity of 180 to 200 gallons Heated with electrical heating elements or with natural gas Thermostat controlswith a seven day cycle timer

Suppliers

Company
Product
Description
Supplier Links
Tumble Washer - 11TWB - LS Industries
Wichita, KS, USA
Tumble Washer
11TWB
Tumble Washer 11TWB
The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts inside. Features: 10 gauge sheet steel washer tank Tank capacity of 180 to 200 gallons Heated with electrical heating elements or with natural gas Thermostat controlswith a seven day cycle timer

The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large slotted nozzles is positioned beneath the basket and sprays a heated cleaning solution up into the basket thoroughly cleaning the parts inside.


Features:

  • 10 gauge sheet steel washer tank
  • Tank capacity of 180 to 200 gallons
  • Heated with electrical heating elements or with natural gas
  • Thermostat controlswith a seven day cycle timer
Supplier's Site

Technical Specifications

  LS Industries
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 11TWB
Product Name Tumble Washer
Machine Type Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
Components Cabinet or Tunnel Enclosure; Heater
Tank Capacity 200 gallons (757 liters)
Source Electric
Heater 30000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 2135193 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 23.6 inch (600 mm)
Internal Width 15.7 inch (400 mm)
View Details