LS Industries Pipe Washer

Description
Three-stage flow through washer is designed to wash both the external and internal of pipes in a single pass. Conveyor extension beyond the washer entrance and exit, parts are placed on the belt manually, automation is optional. Wash and rinse tanks are well insulated to retain heat and save on energy costs. Duel belt oil skimmer included to remove up to 12 gallons of oil per hour. Heated blow-offs available. Helps remove excess water from the part allowing faster flash drying. Blow-off area is mild steel construction. Conveyor belt is 1” x 1” galvanized flat wire belt tilted to allow drainage of wash water from pipes. Belt slip or torque tamer protects the belt. Belt is variable speed. Pumps are a vertical mounted seal less units. Spray nozzles are quick-change for easy maintenance. Composite spray headers, with adjustable quick release. The wash tank is supplied with a liquid level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut off valve to allow operator to clean one canister while washer continues to operate utilizing secondary filtration. Heat is thermostatically controlled. High heat cleaning: Will maintain 145-160 degree temperature in wash and rinse stages.
Description
Three-stage flow through washer is designed to wash both the external and internal of pipes in a single pass. Conveyor extension beyond the washer entrance and exit, parts are placed on the belt manually, automation is optional. Wash and rinse tanks are well insulated to retain heat and save on energy costs. Duel belt oil skimmer included to remove up to 12 gallons of oil per hour. Heated blow-offs available. Helps remove excess water from the part allowing faster flash drying. Blow-off area is mild steel construction. Conveyor belt is 1” x 1” galvanized flat wire belt tilted to allow drainage of wash water from pipes. Belt slip or torque tamer protects the belt. Belt is variable speed. Pumps are a vertical mounted seal less units. Spray nozzles are quick-change for easy maintenance. Composite spray headers, with adjustable quick release. The wash tank is supplied with a liquid level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut off valve to allow operator to clean one canister while washer continues to operate utilizing secondary filtration. Heat is thermostatically controlled. High heat cleaning: Will maintain 145-160 degree temperature in wash and rinse stages.

Suppliers

Company
Product
Description
Supplier Links
Pipe Washer -  - LS Industries
Wichita, KS, USA
Pipe Washer
Pipe Washer
Three-stage flow through washer is designed to wash both the external and internal of pipes in a single pass. Conveyor extension beyond the washer entrance and exit, parts are placed on the belt manually, automation is optional. Wash and rinse tanks are well insulated to retain heat and save on energy costs. Duel belt oil skimmer included to remove up to 12 gallons of oil per hour. Heated blow-offs available. Helps remove excess water from the part allowing faster flash drying. Blow-off area is mild steel construction. Conveyor belt is 1” x 1” galvanized flat wire belt tilted to allow drainage of wash water from pipes. Belt slip or torque tamer protects the belt. Belt is variable speed. Pumps are a vertical mounted seal less units. Spray nozzles are quick-change for easy maintenance. Composite spray headers, with adjustable quick release. The wash tank is supplied with a liquid level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut off valve to allow operator to clean one canister while washer continues to operate utilizing secondary filtration. Heat is thermostatically controlled. High heat cleaning: Will maintain 145-160 degree temperature in wash and rinse stages.

Three-stage flow through washer is designed to wash both the external and internal of pipes in a single pass. Conveyor extension beyond the washer entrance and exit, parts are placed on the belt manually, automation is optional. Wash and rinse tanks are well insulated to retain heat and save on energy costs.

Duel belt oil skimmer included to remove up to 12 gallons of oil per hour.
Heated blow-offs available. Helps remove excess water from the part allowing faster flash drying. Blow-off area is mild steel construction. Conveyor belt is 1” x 1” galvanized flat wire belt tilted to allow drainage of wash water from pipes. Belt slip or torque tamer protects the belt. Belt is variable speed.

Pumps are a vertical mounted seal less units. Spray nozzles are quick-change for easy maintenance. Composite spray headers, with adjustable quick release. The wash tank is supplied with a liquid level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut off valve to allow operator to clean one canister while washer continues to operate utilizing secondary filtration.

Heat is thermostatically controlled. High heat cleaning: Will maintain 145-160 degree temperature in wash and rinse stages.

Supplier's Site

Technical Specifications

  LS Industries
Product Category Industrial Parts Washers and Cleaning Systems
Product Name Pipe Washer
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 1249723 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 19.5 inch (495 mm)
Internal Width 11.6 inch (295 mm)
View Details
Rotary Table Washer - LSW-5000 - LS Industries
Specs
Machine Type Pressure Spray Washer; Degreaser (optional feature); Aqueous Cleaning System; (CompleteSystem)
Components Cabinet or Tunnel Enclosure; Heater; Pump
Tank Capacity 80 gallons (303 liters)
View Details