LPKF Laser & Electronics North America PCB Milling Machine ProtoMat S63

Description
The ProtoMat S63 is ideal for printed circuit board prototyping applications ranging from digital to RF, offering a great mix of performance and price. The system is capable of producing multiple design iterations in a single day and has the features that make in-house prototyping the choice method for PCB R&D. The ProtoMat S63 works straight from CAD data to process boards. Features include a fiducial recognition camera which aids the user with front-to-back alignment for double-sided and multilayer PCBs, and an automatic tool changer for expedited board production. In conjunction with a 60,000 rpm motor and high accuracy, it's easy to see why the ProtoMat S63 is LPKF's best-selling PCB milling machine. 4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper thickness, substrate type and peel strength. The ProtoMat S63 also includes software controlled 2.5D milling for pocket milling and cutting or drilling of aluminum, brass, copper and plastics allowing for metal core PCB development. Solder paste dispensing is also a standard feature if a clean/dry compressed air supply is provided. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.
Description
The ProtoMat S63 is ideal for printed circuit board prototyping applications ranging from digital to RF, offering a great mix of performance and price. The system is capable of producing multiple design iterations in a single day and has the features that make in-house prototyping the choice method for PCB R&D. The ProtoMat S63 works straight from CAD data to process boards. Features include a fiducial recognition camera which aids the user with front-to-back alignment for double-sided and multilayer PCBs, and an automatic tool changer for expedited board production. In conjunction with a 60,000 rpm motor and high accuracy, it's easy to see why the ProtoMat S63 is LPKF's best-selling PCB milling machine. 4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper thickness, substrate type and peel strength. The ProtoMat S63 also includes software controlled 2.5D milling for pocket milling and cutting or drilling of aluminum, brass, copper and plastics allowing for metal core PCB development. Solder paste dispensing is also a standard feature if a clean/dry compressed air supply is provided. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

Suppliers

Company
Product
Description
Supplier Links
PCB Milling Machine - ProtoMat S63 - LPKF Laser & Electronics North America
Tualatin, OR, USA
PCB Milling Machine
ProtoMat S63
PCB Milling Machine ProtoMat S63
The ProtoMat S63 is ideal for printed circuit board prototyping applications ranging from digital to RF, offering a great mix of performance and price. The system is capable of producing multiple design iterations in a single day and has the features that make in-house prototyping the choice method for PCB R&D. The ProtoMat S63 works straight from CAD data to process boards. Features include a fiducial recognition camera which aids the user with front-to-back alignment for double-sided and multilayer PCBs, and an automatic tool changer for expedited board production. In conjunction with a 60,000 rpm motor and high accuracy, it's easy to see why the ProtoMat S63 is LPKF's best-selling PCB milling machine. 4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper thickness, substrate type and peel strength. The ProtoMat S63 also includes software controlled 2.5D milling for pocket milling and cutting or drilling of aluminum, brass, copper and plastics allowing for metal core PCB development. Solder paste dispensing is also a standard feature if a clean/dry compressed air supply is provided. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

The ProtoMat S63 is ideal for printed circuit board prototyping applications ranging from digital to RF, offering a great mix of performance and price. The system is capable of producing multiple design iterations in a single day and has the features that make in-house prototyping the choice method for PCB R&D.

The ProtoMat S63 works straight from CAD data to process boards. Features include a fiducial recognition camera which aids the user with front-to-back alignment for double-sided and multilayer PCBs, and an automatic tool changer for expedited board production. In conjunction with a 60,000 rpm motor and high accuracy, it's easy to see why the ProtoMat S63 is LPKF's best-selling PCB milling machine.

4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper thickness, substrate type and peel strength. The ProtoMat S63 also includes software controlled 2.5D milling for pocket milling and cutting or drilling of aluminum, brass, copper and plastics allowing for metal core PCB development. Solder paste dispensing is also a standard feature if a clean/dry compressed air supply is provided.

Software Package

LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

Supplier's Site

Technical Specifications

  LPKF Laser & Electronics North America
Product Category Milling Machines
Product Number ProtoMat S63
Product Name PCB Milling Machine
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
Special Construction Features Bench Mill
Spindle Speed 60000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Milling center Perforex BC 2014 HS - AS 4050.230 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
PCB Prototyping Milling Machine - ProtoMat X60 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control Manual
Special Construction Features Bench Mill
View Details
 - XYZ 2042 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control Manual
View Details