LPKF Laser & Electronics North America PCB Milling Machine for Advanced Applications ProtoMat S103

Description
The ProtoMat S103 is the premier system in the LPKF S-Series line of printed circuit board milling machines with a 9” x 12” working area and is recommended for softer PTFE based RF and microwave materials. It is capable of processing advanced PCB applications with ease thanks to system features such as optical fiducial recognition and milling resolution of 0.002 mils. The ProtoMat S103 works straight from CAD data to process boards. Standard features unique to the system include a vacuum table for reworking damaged PCBs and securing delicate or flexible materials, as well as a non-contact depth limiter, or air-foot, which ensures nothing comes in contact with the board material but the tool. This feature is especially useful for those working with RF and microwave designs. With a 100,000rpm spindle motor, 4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper thickness, substrate type and peel strength. The ProtoMat S103 also includes software controlled 2.5D milling for pocket milling and cutting or drilling of aluminum, brass, copper and plastics allowing for metal core PCB development. Solder paste dispensing is also a standard feature if a clean/dry compressed air supply is provided. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.
Description
The ProtoMat S103 is the premier system in the LPKF S-Series line of printed circuit board milling machines with a 9” x 12” working area and is recommended for softer PTFE based RF and microwave materials. It is capable of processing advanced PCB applications with ease thanks to system features such as optical fiducial recognition and milling resolution of 0.002 mils. The ProtoMat S103 works straight from CAD data to process boards. Standard features unique to the system include a vacuum table for reworking damaged PCBs and securing delicate or flexible materials, as well as a non-contact depth limiter, or air-foot, which ensures nothing comes in contact with the board material but the tool. This feature is especially useful for those working with RF and microwave designs. With a 100,000rpm spindle motor, 4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper thickness, substrate type and peel strength. The ProtoMat S103 also includes software controlled 2.5D milling for pocket milling and cutting or drilling of aluminum, brass, copper and plastics allowing for metal core PCB development. Solder paste dispensing is also a standard feature if a clean/dry compressed air supply is provided. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

Suppliers

Company
Product
Description
Supplier Links
PCB Milling Machine for Advanced Applications - ProtoMat S103 - LPKF Laser & Electronics North America
Tualatin, OR, USA
PCB Milling Machine for Advanced Applications
ProtoMat S103
PCB Milling Machine for Advanced Applications ProtoMat S103
The ProtoMat S103 is the premier system in the LPKF S-Series line of printed circuit board milling machines with a 9” x 12” working area and is recommended for softer PTFE based RF and microwave materials. It is capable of processing advanced PCB applications with ease thanks to system features such as optical fiducial recognition and milling resolution of 0.002 mils. The ProtoMat S103 works straight from CAD data to process boards. Standard features unique to the system include a vacuum table for reworking damaged PCBs and securing delicate or flexible materials, as well as a non-contact depth limiter, or air-foot, which ensures nothing comes in contact with the board material but the tool. This feature is especially useful for those working with RF and microwave designs. With a 100,000rpm spindle motor, 4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper thickness, substrate type and peel strength. The ProtoMat S103 also includes software controlled 2.5D milling for pocket milling and cutting or drilling of aluminum, brass, copper and plastics allowing for metal core PCB development. Solder paste dispensing is also a standard feature if a clean/dry compressed air supply is provided. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

The ProtoMat S103 is the premier system in the LPKF S-Series line of printed circuit board milling machines with a 9” x 12” working area and is recommended for softer PTFE based RF and microwave materials. It is capable of processing advanced PCB applications with ease thanks to system features such as optical fiducial recognition and milling resolution of 0.002 mils.

The ProtoMat S103 works straight from CAD data to process boards. Standard features unique to the system include a vacuum table for reworking damaged PCBs and securing delicate or flexible materials, as well as a non-contact depth limiter, or air-foot, which ensures nothing comes in contact with the board material but the tool. This feature is especially useful for those working with RF and microwave designs.

With a 100,000rpm spindle motor, 4 mil traces and spacing are common on a wide range of materials with drill holes as small as 6 mil; smaller features may be possible dependent on tooling, copper thickness, substrate type and peel strength. The ProtoMat S103 also includes software controlled 2.5D milling for pocket milling and cutting or drilling of aluminum, brass, copper and plastics allowing for metal core PCB development. Solder paste dispensing is also a standard feature if a clean/dry compressed air supply is provided.

Software Package

LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

Supplier's Site

Technical Specifications

  LPKF Laser & Electronics North America
Product Category Milling Machines
Product Number ProtoMat S103
Product Name PCB Milling Machine for Advanced Applications
Features CAD / CAM Software
Spindle Orientation Horizontial
Control Manual
Special Construction Features Bench Mill
Spindle Speed 100000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Milling center Perforex BC 2014 HS - AS 4050.230 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
Milling and Laser Prototyping System - ProtoMat D104 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control 15 Position Automatic Tool Selector
Special Construction Features Bench Mill
View Details
 - XYZ 1510 - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Machining Center
Spindle Speed 5 to 8000 rpm
Driver Power 20 HP
View Details