LPKF Laser & Electronics North America Milling and Laser Prototyping System ProtoMat D104

Description
The ProtoMat D104's integrated UV laser separates it from traditional milling machines by extending the range of possible applications. With a focused laser beam spot size of just 15 µm, PCB track widths of 50 µm and spaces of 30 µm can be achieved depending on copper thickness, substrate type and peel strength; 4 mil traces and spacing or larger are completed without use of the laser etching tool. An intelligent control system and advanced CircuitPro software determine independently when either the precise laser or the faster mechanical tools will be used, depending on the board layout. The ProtoMat D104 can structure a wide variety of circuit board materials, including FR4, high frequency/RF materials, fired ceramics, and more. This makes the D104 ideal for those working with analog, digital, RF, or microwave designs. View the datasheet or browse the application images and media section to learn more. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.
Description
The ProtoMat D104's integrated UV laser separates it from traditional milling machines by extending the range of possible applications. With a focused laser beam spot size of just 15 µm, PCB track widths of 50 µm and spaces of 30 µm can be achieved depending on copper thickness, substrate type and peel strength; 4 mil traces and spacing or larger are completed without use of the laser etching tool. An intelligent control system and advanced CircuitPro software determine independently when either the precise laser or the faster mechanical tools will be used, depending on the board layout. The ProtoMat D104 can structure a wide variety of circuit board materials, including FR4, high frequency/RF materials, fired ceramics, and more. This makes the D104 ideal for those working with analog, digital, RF, or microwave designs. View the datasheet or browse the application images and media section to learn more. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

Suppliers

Company
Product
Description
Supplier Links
Milling and Laser Prototyping System - ProtoMat D104 - LPKF Laser & Electronics North America
Tualatin, OR, USA
Milling and Laser Prototyping System
ProtoMat D104
Milling and Laser Prototyping System ProtoMat D104
The ProtoMat D104's integrated UV laser separates it from traditional milling machines by extending the range of possible applications. With a focused laser beam spot size of just 15 µm, PCB track widths of 50 µm and spaces of 30 µm can be achieved depending on copper thickness, substrate type and peel strength; 4 mil traces and spacing or larger are completed without use of the laser etching tool. An intelligent control system and advanced CircuitPro software determine independently when either the precise laser or the faster mechanical tools will be used, depending on the board layout. The ProtoMat D104 can structure a wide variety of circuit board materials, including FR4, high frequency/RF materials, fired ceramics, and more. This makes the D104 ideal for those working with analog, digital, RF, or microwave designs. View the datasheet or browse the application images and media section to learn more. Software Package LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

The ProtoMat D104's integrated UV laser separates it from traditional milling machines by extending the range of possible applications. With a focused laser beam spot size of just 15 µm, PCB track widths of 50 µm and spaces of 30 µm can be achieved depending on copper thickness, substrate type and peel strength; 4 mil traces and spacing or larger are completed without use of the laser etching tool.

An intelligent control system and advanced CircuitPro software determine independently when either the precise laser or the faster mechanical tools will be used, depending on the board layout.

The ProtoMat D104 can structure a wide variety of circuit board materials, including FR4, high frequency/RF materials, fired ceramics, and more. This makes the D104 ideal for those working with analog, digital, RF, or microwave designs. View the datasheet or browse the application images and media section to learn more.

Software Package

LPKF CircuitPro software is included with easy to follow processing guide wizards and updated GUI. This simplifies the process of arriving at a completed design with the machine prompting the operator during each milling, drilling and cutting stage. A comprehensive parameter library for many commonly used materials supports the users in their own projects.

Supplier's Site

Technical Specifications

  LPKF Laser & Electronics North America
Product Category Milling Machines
Product Number ProtoMat D104
Product Name Milling and Laser Prototyping System
Spindle Orientation Horizontial
Control 15 Position Automatic Tool Selector
Special Construction Features Bench Mill
Spindle Speed 100000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Milling center Perforex BC 2014 HS - AS 4050.230 - Rittal North America LLC
Specs
Machine Type Machining Center
View Details
PCB Prototyping Milling Machine - ProtoMat X60 - LPKF Laser & Electronics North America
LPKF Laser & Electronics North America
Specs
Spindle Orientation Horizontial
Control Manual
Special Construction Features Bench Mill
View Details
 - XYZ PROTRAK LPM - XYZ Machine Tools
XYZ Machine Tools
Specs
Machine Type Knee Mill
Control CNC / Computer Numerical Control
Driver Power 15 HP
View Details