LORD MicroStrain Sensing Systems GNSS-Aided Inertial Navigation System 3DM-GX5-45™

Description
The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated multi-constellation GNSS receiver utilizing the GPS, GLONASS, BeiDou, and Galileo satellite constellations. Sensor measurements are fully calibrated, temperature-compensa ted, and mathematically-align ed to an orthogonal coordinate system for highly accurate outputs. The auto-adaptive estimation filter algorithm produces highly accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechan ical System (MEMS) technology provides a highly accurate, small, light-weight device. The LORD Sensing MIP Monitor software can be used for device configuration, live data monitoring, and recording. Alternatively, the MIP Data Communications Protocol is available for development of custom interfaces and easy OEM integration. Best in Class Performance Fully calibrated, temperature-compensa ted, and mathematically-align ed to an orthogonal coordinate system for highly accurate outputs High performance, low drift gyros with noise density of 0.005°/sec/√Hz and VRE of 0.001°/s/g²2RMS Accelerometer noise as low as 25 µg/√Hz Ease of Use Automatic magnetometer calibration and anomaly rejection eliminates the need for field calibration Automatically compensates for vehicle noise and vibration Easy integration via comprehensive and fully backward-compatible communication protocol Cost Effective Out-of-the-box solution reduces development time Volume discounts
Description
The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated multi-constellation GNSS receiver utilizing the GPS, GLONASS, BeiDou, and Galileo satellite constellations. Sensor measurements are fully calibrated, temperature-compensa ted, and mathematically-align ed to an orthogonal coordinate system for highly accurate outputs. The auto-adaptive estimation filter algorithm produces highly accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechan ical System (MEMS) technology provides a highly accurate, small, light-weight device. The LORD Sensing MIP Monitor software can be used for device configuration, live data monitoring, and recording. Alternatively, the MIP Data Communications Protocol is available for development of custom interfaces and easy OEM integration. Best in Class Performance Fully calibrated, temperature-compensa ted, and mathematically-align ed to an orthogonal coordinate system for highly accurate outputs High performance, low drift gyros with noise density of 0.005°/sec/√Hz and VRE of 0.001°/s/g²2RMS Accelerometer noise as low as 25 µg/√Hz Ease of Use Automatic magnetometer calibration and anomaly rejection eliminates the need for field calibration Automatically compensates for vehicle noise and vibration Easy integration via comprehensive and fully backward-compatible communication protocol Cost Effective Out-of-the-box solution reduces development time Volume discounts

Suppliers

Company
Product
Description
Supplier Links
GNSS-Aided Inertial Navigation System - 3DM-GX5-45™ - LORD MicroStrain Sensing Systems
Williston, VT, USA
GNSS-Aided Inertial Navigation System
3DM-GX5-45™
GNSS-Aided Inertial Navigation System 3DM-GX5-45™
The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated multi-constellation GNSS receiver utilizing the GPS, GLONASS, BeiDou, and Galileo satellite constellations. Sensor measurements are fully calibrated, temperature-compensa ted, and mathematically-align ed to an orthogonal coordinate system for highly accurate outputs. The auto-adaptive estimation filter algorithm produces highly accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechan ical System (MEMS) technology provides a highly accurate, small, light-weight device. The LORD Sensing MIP Monitor software can be used for device configuration, live data monitoring, and recording. Alternatively, the MIP Data Communications Protocol is available for development of custom interfaces and easy OEM integration. Best in Class Performance Fully calibrated, temperature-compensa ted, and mathematically-align ed to an orthogonal coordinate system for highly accurate outputs High performance, low drift gyros with noise density of 0.005°/sec/√Hz and VRE of 0.001°/s/g²2RMS Accelerometer noise as low as 25 µg/√Hz Ease of Use Automatic magnetometer calibration and anomaly rejection eliminates the need for field calibration Automatically compensates for vehicle noise and vibration Easy integration via comprehensive and fully backward-compatible communication protocol Cost Effective Out-of-the-box solution reduces development time Volume discounts

The LORD Sensing 3DM-GX5® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated multi-constellation GNSS receiver utilizing the GPS, GLONASS, BeiDou, and Galileo satellite constellations. Sensor measurements are fully calibrated, temperature-compensated, and mathematically-aligned to an orthogonal coordinate system for highly accurate outputs. The auto-adaptive estimation filter algorithm produces highly accurate computed outputs under dynamic conditions. Computed outputs include pitch, roll, yaw, heading, position, velocity, and GNSS outputs- making it a complete GNSS/INS (GNSS Aided Inertial Navigation System) solution. The use of Micro-Electro-Mechanical System (MEMS) technology provides a highly accurate, small, light-weight device. The LORD Sensing MIP Monitor software can be used for device configuration, live data monitoring, and recording. Alternatively, the MIP Data Communications Protocol is available for development of custom interfaces and easy OEM integration.

Best in Class Performance

  • Fully calibrated, temperature-compensated, and mathematically-aligned to an orthogonal coordinate system for highly accurate outputs
  • High performance, low drift gyros with noise density of 0.005°/sec/√Hz and VRE of 0.001°/s/g²2RMS
  • Accelerometer noise as low as 25 µg/√Hz

Ease of Use

  • Automatic magnetometer calibration and anomaly rejection eliminates the need for field calibration
  • Automatically compensates for vehicle noise and vibration
  • Easy integration via comprehensive and fully backward-compatible communication protocol

Cost Effective

  • Out-of-the-box solution reduces development time
  • Volume discounts
Supplier's Site

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Inertial Navigation Systems
Product Number 3DM-GX5-45™
Product Name GNSS-Aided Inertial Navigation System
Output Options Serial / Digital
Product Standards RoHS
Additional Outputs Magnetic Field
Features GPS Aided
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details
LN-260 Advanced Embedded INS/GPS (EGI) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Operating Temperature -40 to 160 F (-40 to 71 C)
Maximum Shock 15 g
Maximum Vibration 7 g
View Details
High Performance MEMS ITAR Free Inertial Navigation System with integrated GPS + GLONASS receiver. - Ekinox-N GPS Aided INS - SBG Systems SAS
Specs
Output Options Serial / Digital; Network / Fieldbus Output
Features Data Recorder; GPS Aided
Angular / Rotary Axes Triaxial
View Details
High-Performance, Miniature Inertial Measurement Unit and Vertical Gyro - 3DM-GX3® -15-OEM - LORD MicroStrain Sensing Systems
Specs
Output Options Serial / Digital
Product Standards RoHS
Additional Outputs Magnetic Field
View Details