LORD MicroStrain Sensing Systems GPS-Aided Inertial Navigation System (IMU) 3DM-GX4-45™

Description
The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter, and dual on-board processors running a sophisticated Extended Kalman Filter (EKF) to provide excellent position, velocity, and attitude estimates. Its form factor, temperature range, shock survivability, bias stability, vibration performance, low power and cost combine to make it the best performing inertial sensor in its class.
Description
The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter, and dual on-board processors running a sophisticated Extended Kalman Filter (EKF) to provide excellent position, velocity, and attitude estimates. Its form factor, temperature range, shock survivability, bias stability, vibration performance, low power and cost combine to make it the best performing inertial sensor in its class.
Datasheet
Datasheet Summary
Powered by GS/AI

The 3DM-GX4-45,Ñ¢ is a compact GPS Aided Inertial Navigation System (GPS/INS) designed for industrial applications. It integrates a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and a pressure altimeter, all supported by dual processors that utilize an Extended Kalman Filter for enhanced accuracy in position, velocity, and attitude estimation. The device operates effectively across a wide temperature range of -40 °C to +85 °C and is built to withstand mechanical shocks up to 500 g. This system features a high-performance GPS receiver with a sensitivity of -159 dBm and provides accurate navigation data with typical horizontal position accuracy of ±2.5 m and velocity accuracy of ±0.1 m/s. The 3DM-GX4-45,Ñ¢ supports various data outputs, including AHRS measurements and GPS data, with a flexible output rate ranging from 1 Hz to 500 Hz. It is compatible with the 3DM-GX3® family of sensors, facilitating easy integration into existing systems. The product is suitable for applications such as unmanned vehicle navigation, camera stabilization, and platform stabilization, making it a versatile choice for engineers seeking reliable navigation solutions.

Datasheet Summary
Powered by GS/AI

The 3DM-GX4-45,Ñ¢ is a compact GPS Aided Inertial Navigation System (GPS/INS) designed for industrial applications. It integrates a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and a pressure altimeter, all supported by dual processors that utilize an Extended Kalman Filter for enhanced accuracy in position, velocity, and attitude estimation. The device operates effectively across a wide temperature range of -40 °C to +85 °C and is built to withstand mechanical shocks up to 500 g. This system features a high-performance GPS receiver with a sensitivity of -159 dBm and provides accurate navigation data with typical horizontal position accuracy of ±2.5 m and velocity accuracy of ±0.1 m/s. The 3DM-GX4-45,Ñ¢ supports various data outputs, including AHRS measurements and GPS data, with a flexible output rate ranging from 1 Hz to 500 Hz. It is compatible with the 3DM-GX3® family of sensors, facilitating easy integration into existing systems. The product is suitable for applications such as unmanned vehicle navigation, camera stabilization, and platform stabilization, making it a versatile choice for engineers seeking reliable navigation solutions.

Suppliers

Company
Product
Description
Supplier Links
GPS-Aided Inertial Navigation System (IMU) - 3DM-GX4-45™ - LORD MicroStrain Sensing Systems
Williston, VT, USA
GPS-Aided Inertial Navigation System (IMU)
3DM-GX4-45™
GPS-Aided Inertial Navigation System (IMU) 3DM-GX4-45™
The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter, and dual on-board processors running a sophisticated Extended Kalman Filter (EKF) to provide excellent position, velocity, and attitude estimates. Its form factor, temperature range, shock survivability, bias stability, vibration performance, low power and cost combine to make it the best performing inertial sensor in its class.

The 3DM-GX4-45™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter, and dual on-board processors running a sophisticated Extended Kalman Filter (EKF) to provide excellent position, velocity, and attitude estimates. Its form factor, temperature range, shock survivability, bias stability, vibration performance, low power and cost combine to make it the best performing inertial sensor in its class.

Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Inertial Navigation Systems
Product Number 3DM-GX4-45™
Product Name GPS-Aided Inertial Navigation System (IMU)
Output Options Serial / Digital
Product Standards RoHS
Additional Outputs Magnetic Field
Features GPS Aided
Angular / Rotary Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

LN-260 Advanced Embedded INS/GPS (EGI) -  - Northrop Grumman Corporation
Northrop Grumman Corporation
Specs
Operating Temperature -40 to 160 F (-40 to 71 C)
Maximum Shock 15 g
Maximum Vibration 7 g
View Details
GNSS-Aided Inertial Navigation System - 3DM-GX5-45™ - LORD MicroStrain Sensing Systems
Specs
Output Options Serial / Digital
Product Standards RoHS
Additional Outputs Magnetic Field
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details