LORD MicroStrain Sensing Systems High-Performance, Miniature Attitude Heading Reference System 3DM-GX3® -25

Description
Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -25 is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. The 3DM-GX3® -25 offers a range of fully calibrated inertial measurements including acceleration, angular rate, magnetic field, deltaTheta and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch, roll, and heading (yaw)), rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -25 architecture has been carefully designed to substantially eliminate common sources of error such as hysteresis induced by temperature changes and sensitivity to supply voltage variations. Gyro drift is eliminated in AHRS mode by referencing magnetic North and Earth’s gravity and compensating for gyro bias. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -25 is initially sold as a starter kit consisting of an AHRS module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise attitude estimations high-speed sample rate & flexible data outputs high performance under vibration Easiest to Use smallest, lightest industrial AHRS available simple integration supported by SDK and comprehensive API Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet
Description
Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -25 is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. The 3DM-GX3® -25 offers a range of fully calibrated inertial measurements including acceleration, angular rate, magnetic field, deltaTheta and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch, roll, and heading (yaw)), rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -25 architecture has been carefully designed to substantially eliminate common sources of error such as hysteresis induced by temperature changes and sensitivity to supply voltage variations. Gyro drift is eliminated in AHRS mode by referencing magnetic North and Earth’s gravity and compensating for gyro bias. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -25 is initially sold as a starter kit consisting of an AHRS module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise attitude estimations high-speed sample rate & flexible data outputs high performance under vibration Easiest to Use smallest, lightest industrial AHRS available simple integration supported by SDK and comprehensive API Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance, Miniature Attitude Heading Reference System - 3DM-GX3® -25 - LORD MicroStrain Sensing Systems
Williston, VT, USA
High-Performance, Miniature Attitude Heading Reference System
3DM-GX3® -25
High-Performance, Miniature Attitude Heading Reference System 3DM-GX3® -25
Miniature Attitude Heading Reference System (AHRS) Overview The 3DM-GX3® -25 is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements. The 3DM-GX3® -25 offers a range of fully calibrated inertial measurements including acceleration, angular rate, magnetic field, deltaTheta and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch, roll, and heading (yaw)), rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -25 architecture has been carefully designed to substantially eliminate common sources of error such as hysteresis induced by temperature changes and sensitivity to supply voltage variations. Gyro drift is eliminated in AHRS mode by referencing magnetic North and Earth’s gravity and compensating for gyro bias. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate. The 3DM-GX3® -25 is initially sold as a starter kit consisting of an AHRS module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide. Features and Benefits Best in Class precise attitude estimations high-speed sample rate & flexible data outputs high performance under vibration Easiest to Use smallest, lightest industrial AHRS available simple integration supported by SDK and comprehensive API Cost Effective reduced cost and rapid time to market for customer’s applications aggressive volume discount schedule

Miniature Attitude Heading Reference System (AHRS)

Overview

The 3DM-GX3® -25 is a high-performance, miniature Attitude Heading Reference System (AHRS), utilizing MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, and an on-board processor running a sophisticated sensor fusion algorithm to provide static and dynamic orientation, and inertial measurements.

The 3DM-GX3® -25 offers a range of fully calibrated inertial measurements including acceleration, angular rate, magnetic field, deltaTheta and deltaVelocity vectors. It can also output computed orientation estimates including Euler angles (pitch, roll, and heading (yaw)), rotation matrix and quaternion. All quantities are fully temperature compensated and are mathematically aligned to an orthogonal coordinate system. The angular rate quantities are further corrected for g-sensitivity and scale factor non-linearity to third order. The 3DM-GX3® -25 architecture has been carefully designed to substantially eliminate common sources of error such as hysteresis induced by temperature changes and sensitivity to supply voltage variations. Gyro drift is eliminated in AHRS mode by referencing magnetic North and Earth’s gravity and compensating for gyro bias. On-board coning and sculling compensation allows for use of lower data output rates while maintaining performance of a fast internal sampling rate.

The 3DM-GX3® -25 is initially sold as a starter kit consisting of an AHRS module, RS-232 or USB communication and power cable, software CD, user manual, and quick start guide.

Features and Benefits

Best in Class

  • precise attitude estimations
  • high-speed sample rate & flexible data outputs
  • high performance under vibration

Easiest to Use

  • smallest, lightest industrial AHRS available
  • simple integration supported by SDK and comprehensive API

Cost Effective

  • reduced cost and rapid time to market for customer’s applications
  • aggressive volume discount schedule
Supplier's Site Datasheet

Technical Specifications

  LORD MicroStrain Sensing Systems
Product Category Inertial Navigation Systems
Product Number 3DM-GX3® -25
Product Name High-Performance, Miniature Attitude Heading Reference System
Product Standards RoHS
Additional Outputs Magnetic Field
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 50 to 1200 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

Tri-axis MEMS Gyro - G300D Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Triaxial
View Details
High-Performance, Miniature Attitude Heading Reference System - 3DM-GX3® -25-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Additional Outputs Magnetic Field
Angular / Rotary Axes Triaxial
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details