The 3DM-GQ4-45 is a compact, tactical-grade all-in-one navigation solution with integrated GNSS and magnetometers, high noise immunity, and exceptional performance.Product HighlightsHigh performance integrated multi-constellation GNSS receiver and MEMS sensor technology provide direct and computed PVA outputs in a small packageTriaxial accelerometer, gyroscope, magnetometer, temperature sensors, and a pressure altimeter achieve the best combination of measurement qualitiesDual on-board processors run a sophisticated Extended Kalman Filter (EKF) for excellent position, velocity, and attitude estimatesImproved position outputs with concurrent tracking of up to two GNSS constellations (GPS/QZSS, GLONASS, BeiDou... )The LORD MicroStrain® 3DM-GQ4-45 tactical grade inertial sensor provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions.The Inertial Measurement Unit (IMU) includes direct measurement of acceleration, angular rate, and atmospheric pressure. Sensor measurements are processed through a sophisticated estimation filter algorithm to produce high accuracy computed outputs with compensation options for magnetic and linear acceleration anomalies, sensor biases, auto-zero update, and noise offsets. The computed outputs vary between models and can include pitch, roll, yaw, a complete attitude, heading, and reference solution (AHRS) or a complete position, velocity and attitude solution (PVA), as well as integrated GPS outputs. All sensors are fully temperature compensated and calibrated over the operating temperature. The use of Micro- Electro- Mechanical System (MEMS) technology allows for highly accurate, small, lightweight devices.The LORD MicroStrain® MIP Monitor software can be used for device configuration, real time measurement monitoring, and data recording. Alternatively, the MIP™ Data Communications Protocol is available for users who want to develop customized software solutions.
| LORD MicroStrain Sensing Systems | |
|---|---|
| Product Category | Inertial Measurement Units (IMU) |
| Product Number | 3DM-GQ4-45 |
| Product Name | Tactical Grade Inertial Sensor |