The LandMark™60 IMU is our small mid-performance NON-ITAR MEMS IMU which offers low noise gyros with 0.003°/sec/vHz (250°/s) Angle Random Walk (ARW). The IMU offers mid-performance with 3°/hr in-run bias stability, excellent bias and scale factor over temperature, rugged durability through both shock and vibration as well as precision alignment and modeled g-sensitivity. Serial RS422/RS485 data at 5 kHz (User Selectable) outputs as well as CANBUS 2.0B 1MHz offers high speed fully compensated data for the most demanding applications.
| Gladiator Technologies, Inc. | |
|---|---|
| Product Category | Inertial Measurement Units (IMU) |
| Product Number | LandMark™ 60 IMU |
| Product Name | Non-ITAR Inertial Measurement Unit (IMU) |