LINAK U.S. Inc. Lifting Column LC2

Description
The column LC2 is an update of the LP2 program. It has improved "twisting" stability, and end stop switches as standard. The column is designed to be used in a vertical position and only for lifting purposes. It is not possible to use the column in any kind of "pull" application. Depending on the application, the LC2 can be operated either as a single column or several columns in a parallel system by choosing a control box with micro-processor. It is designed to provide stable vertical lifting (push only) where simultaneous bending and torsion moments exist. Max. thrust: 5,000 N Max. speed: 18 mm/s
Datasheet
Description
The column LC2 is an update of the LP2 program. It has improved "twisting" stability, and end stop switches as standard. The column is designed to be used in a vertical position and only for lifting purposes. It is not possible to use the column in any kind of "pull" application. Depending on the application, the LC2 can be operated either as a single column or several columns in a parallel system by choosing a control box with micro-processor. It is designed to provide stable vertical lifting (push only) where simultaneous bending and torsion moments exist. Max. thrust: 5,000 N Max. speed: 18 mm/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - LC2 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
LC2
Lifting Column LC2
The column LC2 is an update of the LP2 program. It has improved "twisting" stability, and end stop switches as standard. The column is designed to be used in a vertical position and only for lifting purposes. It is not possible to use the column in any kind of "pull" application. Depending on the application, the LC2 can be operated either as a single column or several columns in a parallel system by choosing a control box with micro-processor. It is designed to provide stable vertical lifting (push only) where simultaneous bending and torsion moments exist. Max. thrust: 5,000 N Max. speed: 18 mm/s

The column LC2 is an update of the LP2 program. It has improved "twisting" stability, and end stop switches as standard. The column is designed to be used in a vertical position and only for lifting purposes. It is not possible to use the column in any kind of "pull" application. Depending on the application, the LC2 can be operated either as a single column or several columns in a parallel system by choosing a control box with micro-processor. It is designed to provide stable vertical lifting (push only) where simultaneous bending and torsion moments exist. Max. thrust: 5,000 N Max. speed: 18 mm/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number LC2
Product Name Lifting Column
Maximum Load 337 to 1124 lbs (153 to 510 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 59.06 inch (1500 mm)
Speed 5.51 in/sec (8.4 m/min)
View Details
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL18 Series - TiMOTION Technology
Specs
Maximum Load 1012 lbs (459 kg)
Stroke 3.94 to 27.56 inch (100 to 700 mm)
Speed 1.77 in/sec (2.7 m/min)
View Details
Lifting Column - BL1 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 450 lbs (204 kg)
Stroke 7.87 to 15.75 inch (200 to 400 mm)
Speed 0.7087 in/sec (1.08 m/min)
View Details
Table Lift Set (Dual - 2-Step - Stroke Size 16") - FLT-03-2-2 - Progressive Automations
Specs
Maximum Load 880 lbs (399 kg)
Stroke 15.7 inch (399 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details