LINAK U.S. Inc. Lifting Column DL6

Description
The DESKLIFT DL6 is a compact 3-part lifting column, which is a perfect choice for a wide range of different desk applications ranging from industry to office desks. The 3-part construction ensures a short installation dimension combined with a long stroke length making the DL6 an optimum choice no matter what the height of the person using the desk is. The middle profile of the DL6 moves synchronously, so the legs are always at the same height, thus optimizing the desk design. The DL6 has a compact motor housing, which is almost invisible in the tabletop construction. The column is very sturdy so in many applications a crossbar is not necessary. The DL6 has the same outer dimensions and mounting holes as the 2-part DL5 column, which makes them compatible. Therefore, they can be used in the same tabletop and table foot construction. The DL6 is available in several standard colors to fit into a wide range of desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk of damage to desks caused by collision with an obstacle. The DL6 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DL6 can be used as a single column or in 2, 3 or 4 parallel systems. Max. thrust: 1,200 N Max. speed: 38 mm/s
Datasheet
Description
The DESKLIFT DL6 is a compact 3-part lifting column, which is a perfect choice for a wide range of different desk applications ranging from industry to office desks. The 3-part construction ensures a short installation dimension combined with a long stroke length making the DL6 an optimum choice no matter what the height of the person using the desk is. The middle profile of the DL6 moves synchronously, so the legs are always at the same height, thus optimizing the desk design. The DL6 has a compact motor housing, which is almost invisible in the tabletop construction. The column is very sturdy so in many applications a crossbar is not necessary. The DL6 has the same outer dimensions and mounting holes as the 2-part DL5 column, which makes them compatible. Therefore, they can be used in the same tabletop and table foot construction. The DL6 is available in several standard colors to fit into a wide range of desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk of damage to desks caused by collision with an obstacle. The DL6 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DL6 can be used as a single column or in 2, 3 or 4 parallel systems. Max. thrust: 1,200 N Max. speed: 38 mm/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - DL6 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
DL6
Lifting Column DL6
The DESKLIFT DL6 is a compact 3-part lifting column, which is a perfect choice for a wide range of different desk applications ranging from industry to office desks. The 3-part construction ensures a short installation dimension combined with a long stroke length making the DL6 an optimum choice no matter what the height of the person using the desk is. The middle profile of the DL6 moves synchronously, so the legs are always at the same height, thus optimizing the desk design. The DL6 has a compact motor housing, which is almost invisible in the tabletop construction. The column is very sturdy so in many applications a crossbar is not necessary. The DL6 has the same outer dimensions and mounting holes as the 2-part DL5 column, which makes them compatible. Therefore, they can be used in the same tabletop and table foot construction. The DL6 is available in several standard colors to fit into a wide range of desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk of damage to desks caused by collision with an obstacle. The DL6 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DL6 can be used as a single column or in 2, 3 or 4 parallel systems. Max. thrust: 1,200 N Max. speed: 38 mm/s

The DESKLIFT DL6 is a compact 3-part lifting column, which is a perfect choice for a wide range of different desk applications ranging from industry to office desks. The 3-part construction ensures a short installation dimension combined with a long stroke length making the DL6 an optimum choice no matter what the height of the person using the desk is. The middle profile of the DL6 moves synchronously, so the legs are always at the same height, thus optimizing the desk design. The DL6 has a compact motor housing, which is almost invisible in the tabletop construction. The column is very sturdy so in many applications a crossbar is not necessary. The DL6 has the same outer dimensions and mounting holes as the 2-part DL5 column, which makes them compatible. Therefore, they can be used in the same tabletop and table foot construction. The DL6 is available in several standard colors to fit into a wide range of desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk of damage to desks caused by collision with an obstacle. The DL6 system is controlled by a DESKLINE® control box (CBD). No matter which box is preferred, they all ensure optimal parallel drive and a pleasant low noise level. The DL6 can be used as a single column or in 2, 3 or 4 parallel systems. Max. thrust: 1,200 N Max. speed: 38 mm/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number DL6
Product Name Lifting Column
Maximum Load 270 lbs (122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 59.06 inch (1500 mm)
Speed 5.51 in/sec (8.4 m/min)
View Details
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL3 Series - TiMOTION Technology
Specs
Maximum Load 899 lbs (408 kg)
Stroke 3.94 to 47.24 inch (100 to 1200 mm)
Speed 1.54 in/sec (2.34 m/min)
View Details
Lifting Column - DL16 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 25.59 inch (650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Table Lift Set (Single - 2-Step - Stroke Size 16") - FLT-03-2-1 - Progressive Automations
Specs
Maximum Load 440 lbs (200 kg)
Stroke 15.7 inch (399 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details