LINAK U.S. Inc. Lifting Column DL12

Description
The DESKLINE® DL12 column sets the standards for in-line columns. It is a compact 3-part in-line column, which is a perfect choice for a wide range of desk applications. The DL12 is pleasing to the eye with invisible gliding pads and minimum spacing between the column profiles, which provides a streamlined silhouette. The compact, rectangular column was developed to satisfy market requirements for low built-in dimensions and, at the same time, a long stroke length. In addition, the column is designed for desks without a crossbar, ensuring more leg space and more design possibilities. As standard, the DL12 features PIEZO™, an integrated sensor. PIEZO (collision protection) minimizes the risk of damage to a desk caused by collision with an obstacle. The DL12 system is controlled by a DESKLINE control box (CBD). Whichever box you prefer, they all ensure optimal parallel drive and a pleasant low-noise level. The DL12 can be used as a single column or in 2, 3 or 4 parallel systems. The DL12 is also available in an extended version denominated DL12XL, a column optimized for display and monitor stands. Stroke length: 660 mm Built-in dim.: 518 mm or 545 mm PVC-free as standard PIEZO™ as standard
Datasheet
Description
The DESKLINE® DL12 column sets the standards for in-line columns. It is a compact 3-part in-line column, which is a perfect choice for a wide range of desk applications. The DL12 is pleasing to the eye with invisible gliding pads and minimum spacing between the column profiles, which provides a streamlined silhouette. The compact, rectangular column was developed to satisfy market requirements for low built-in dimensions and, at the same time, a long stroke length. In addition, the column is designed for desks without a crossbar, ensuring more leg space and more design possibilities. As standard, the DL12 features PIEZO™, an integrated sensor. PIEZO (collision protection) minimizes the risk of damage to a desk caused by collision with an obstacle. The DL12 system is controlled by a DESKLINE control box (CBD). Whichever box you prefer, they all ensure optimal parallel drive and a pleasant low-noise level. The DL12 can be used as a single column or in 2, 3 or 4 parallel systems. The DL12 is also available in an extended version denominated DL12XL, a column optimized for display and monitor stands. Stroke length: 660 mm Built-in dim.: 518 mm or 545 mm PVC-free as standard PIEZO™ as standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - DL12 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
DL12
Lifting Column DL12
The DESKLINE® DL12 column sets the standards for in-line columns. It is a compact 3-part in-line column, which is a perfect choice for a wide range of desk applications. The DL12 is pleasing to the eye with invisible gliding pads and minimum spacing between the column profiles, which provides a streamlined silhouette. The compact, rectangular column was developed to satisfy market requirements for low built-in dimensions and, at the same time, a long stroke length. In addition, the column is designed for desks without a crossbar, ensuring more leg space and more design possibilities. As standard, the DL12 features PIEZO™, an integrated sensor. PIEZO (collision protection) minimizes the risk of damage to a desk caused by collision with an obstacle. The DL12 system is controlled by a DESKLINE control box (CBD). Whichever box you prefer, they all ensure optimal parallel drive and a pleasant low-noise level. The DL12 can be used as a single column or in 2, 3 or 4 parallel systems. The DL12 is also available in an extended version denominated DL12XL, a column optimized for display and monitor stands. Stroke length: 660 mm Built-in dim.: 518 mm or 545 mm PVC-free as standard PIEZO™ as standard

The DESKLINE® DL12 column sets the standards for in-line columns. It is a compact 3-part in-line column, which is a perfect choice for a wide range of desk applications. The DL12 is pleasing to the eye with invisible gliding pads and minimum spacing between the column profiles, which provides a streamlined silhouette. The compact, rectangular column was developed to satisfy market requirements for low built-in dimensions and, at the same time, a long stroke length. In addition, the column is designed for desks without a crossbar, ensuring more leg space and more design possibilities. As standard, the DL12 features PIEZO™, an integrated sensor. PIEZO (collision protection) minimizes the risk of damage to a desk caused by collision with an obstacle. The DL12 system is controlled by a DESKLINE control box (CBD). Whichever box you prefer, they all ensure optimal parallel drive and a pleasant low-noise level. The DL12 can be used as a single column or in 2, 3 or 4 parallel systems. The DL12 is also available in an extended version denominated DL12XL, a column optimized for display and monitor stands. Stroke length: 660 mm Built-in dim.: 518 mm or 545 mm PVC-free as standard PIEZO™ as standard

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number DL12
Product Name Lifting Column
Maximum Load 157 lbs (71.37 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 118 inch (3000 mm)
Speed 10.83 in/sec (16.5 m/min)
View Details
Lifting Column - BL1 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 450 lbs (204 kg)
Stroke 7.87 to 15.75 inch (200 to 400 mm)
Speed 0.7087 in/sec (1.08 m/min)
View Details
Table Lift Set (Dual - 3-Step - Stroke Size 32" ) - FLT-07 - Progressive Automations
Specs
Maximum Load 880 lbs (399 kg)
Stroke 32 inch (813 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details
Lifting columns - CPMA - Ewellix
Specs
Maximum Load 0.0 lbs (0.0 kg)
Stroke 7.87 to 15.75 inch (200 to 400 mm)
Speed 0.5906 in/sec (0.9000 m/min)
View Details