LINAK U.S. Inc. Lifting Column DL11

Description
The DL11 DESKLIFT is a compact round 3-part lifting column, which is a perfect choice for a wide range of different desk applications like office desks or conference tables. The 3-part construction ensures short installation dimensions combined with a long stroke length, making the DL11 an optimum choice no matter what the height of the person using the desk is. The DL11 has the same outer dimensions and mounting holes as the 2-part DL10 column, which makes them compatible. They can be used in the same tabletop and table foot construction. The DL11 is available in several standard colors to fit into a wide range of desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk of material damage to a desk caused by collision with an obstacle. The DL11 is compatible with the standard DESKLINE control box (CBD). No matter which box is preferred, they all ensure a very low and pleasant noise level and a wide range of options. The DL11 is also available in an extended version denominated XL that is optimized for adjustment of display and monitor stands. Max. thrust: 800 N Max. speed: 38 mm/s
Datasheet
Description
The DL11 DESKLIFT is a compact round 3-part lifting column, which is a perfect choice for a wide range of different desk applications like office desks or conference tables. The 3-part construction ensures short installation dimensions combined with a long stroke length, making the DL11 an optimum choice no matter what the height of the person using the desk is. The DL11 has the same outer dimensions and mounting holes as the 2-part DL10 column, which makes them compatible. They can be used in the same tabletop and table foot construction. The DL11 is available in several standard colors to fit into a wide range of desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk of material damage to a desk caused by collision with an obstacle. The DL11 is compatible with the standard DESKLINE control box (CBD). No matter which box is preferred, they all ensure a very low and pleasant noise level and a wide range of options. The DL11 is also available in an extended version denominated XL that is optimized for adjustment of display and monitor stands. Max. thrust: 800 N Max. speed: 38 mm/s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting Column - DL11 - LINAK U.S. Inc.
Louisville, KY, USA
Lifting Column
DL11
Lifting Column DL11
The DL11 DESKLIFT is a compact round 3-part lifting column, which is a perfect choice for a wide range of different desk applications like office desks or conference tables. The 3-part construction ensures short installation dimensions combined with a long stroke length, making the DL11 an optimum choice no matter what the height of the person using the desk is. The DL11 has the same outer dimensions and mounting holes as the 2-part DL10 column, which makes them compatible. They can be used in the same tabletop and table foot construction. The DL11 is available in several standard colors to fit into a wide range of desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk of material damage to a desk caused by collision with an obstacle. The DL11 is compatible with the standard DESKLINE control box (CBD). No matter which box is preferred, they all ensure a very low and pleasant noise level and a wide range of options. The DL11 is also available in an extended version denominated XL that is optimized for adjustment of display and monitor stands. Max. thrust: 800 N Max. speed: 38 mm/s

The DL11 DESKLIFT is a compact round 3-part lifting column, which is a perfect choice for a wide range of different desk applications like office desks or conference tables. The 3-part construction ensures short installation dimensions combined with a long stroke length, making the DL11 an optimum choice no matter what the height of the person using the desk is. The DL11 has the same outer dimensions and mounting holes as the 2-part DL10 column, which makes them compatible. They can be used in the same tabletop and table foot construction. The DL11 is available in several standard colors to fit into a wide range of desk designs. Optional PIEZO™ (collision protection) can be chosen. PIEZO minimizes the risk of material damage to a desk caused by collision with an obstacle. The DL11 is compatible with the standard DESKLINE control box (CBD). No matter which box is preferred, they all ensure a very low and pleasant noise level and a wide range of options. The DL11 is also available in an extended version denominated XL that is optimized for adjustment of display and monitor stands. Max. thrust: 800 N Max. speed: 38 mm/s

Supplier's Site Datasheet

Technical Specifications

  LINAK U.S. Inc.
Product Category Lifting Columns
Product Number DL11
Product Name Lifting Column
Maximum Load 180 lbs (81.56 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 59.06 inch (1500 mm)
Speed 5.51 in/sec (8.4 m/min)
View Details
Lifting Column - LC2 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 337 to 1124 lbs (153 to 510 kg)
Stroke 3.94 to 19.69 inch (100 to 500 mm)
Retracted Length 11.34 to 27.09 inch (288 to 688 mm)
View Details
Telescopic Pillars - Telemag THC Series -  - SKF/Global
Specs
Maximum Load 405 lbs (184 kg)
Stroke 7.87 to 27.56 inch (200 to 700 mm)
Speed 0.4331 in/sec (0.6600 m/min)
View Details
Telescopic Pillars - TMD Series -  - SKF/North America
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 27.56 inch (700 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details