LEM Products, Inc. Wire Marker Card LVWM-31

Description
SOLID NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 31 LEGEND WHITE BACKGROUND COLOR (36) 31 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
Datasheet
Description
SOLID NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 31 LEGEND WHITE BACKGROUND COLOR (36) 31 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Card - LVWM-31 - LEM Products, Inc.
Doylestown, PA, USA
Wire Marker Card
LVWM-31
Wire Marker Card LVWM-31
SOLID NUMBER TYPE VINYL FILM MATERIAL 1.5 INCH MARKER LENGTH 31 LEGEND WHITE BACKGROUND COLOR (36) 31 QUANTITY PER LEGEND LEM. BRAND TEMPERATURE RATING -40 TO 250 DEG F LVWM MODEL
  • SOLID NUMBER TYPE
  • VINYL FILM MATERIAL
  • 1.5 INCH MARKER LENGTH
  • 31 LEGEND
  • WHITE BACKGROUND COLOR
  • (36) 31 QUANTITY PER LEGEND
  • LEM. BRAND
  • TEMPERATURE RATING -40 TO 250 DEG F
  • LVWM MODEL
Supplier's Site Datasheet

Technical Specifications

  LEM Products, Inc.
Product Category Wire Markers and Cable Markers
Product Number LVWM-31
Product Name Wire Marker Card
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88190 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 2.250 inch (57.15 mm)
View Details