Legrand SSL50S

Description
All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31) Tray/Basket Type = Light Duty Tray Length = 3m Width = 50 mm Depth = 12mm Material = Stainless Steel Series = Swifts
Request a Quote
Description
All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31) Tray/Basket Type = Light Duty Tray Length = 3m Width = 50 mm Depth = 12mm Material = Stainless Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989458 - RS Components, Ltd.
Corby, Northants, United Kingdom
All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31) Tray/Basket Type = Light Duty Tray Length = 3m Width = 50 mm Depth = 12mm Material = Stainless Steel Series = Swifts

All SS straight lengths have one end joggled to allow jointing without a separate coupler. Stainless steel to BS EN 10088 - 2 grade 1.4404 (equivalent to 316L31)
Tray/Basket Type = Light Duty Tray
Length = 3m
Width = 50 mm
Depth = 12mm
Material = Stainless Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 7989458
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cabinet Vertical PDU/Cable Tray Standard - RMT751 - Black Box
Specs
Width 4.9 inch (124 mm)
Max. Side rail Height 70.7 inch (1796 mm)
Cable Tray Type Solid Trough
View Details
Cablofil® G-Tray Cable Tray -  - Legrand
Specs
Length 120 inch (3048 mm)
Width 2 to 4 inch (50.8 to 102 mm)
Max. Side rail Height 2 inch (50.8 mm)
View Details
Cable Tray - 12185-223 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Materials Aluminum
View Details