Legrand MRFL75PG

Description
Pre-galvanised straight lengths of medium duty cable tray Tray/Basket Type = Medium Duty Tray Length = 3m Width = 75 mm Depth = 25mm Material = Pre-Galvanised Steel Series = Swifts
Request a Quote
Description
Pre-galvanised straight lengths of medium duty cable tray Tray/Basket Type = Medium Duty Tray Length = 3m Width = 75 mm Depth = 25mm Material = Pre-Galvanised Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7989433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pre-galvanised straight lengths of medium duty cable tray Tray/Basket Type = Medium Duty Tray Length = 3m Width = 75 mm Depth = 25mm Material = Pre-Galvanised Steel Series = Swifts

Pre-galvanised straight lengths of medium duty cable tray
Tray/Basket Type = Medium Duty Tray
Length = 3m
Width = 75 mm
Depth = 25mm
Material = Pre-Galvanised Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 7989433
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cablofil® G-Mini Cable Tray - CFG -  - Legrand
Specs
Length 120 inch (3048 mm)
Width 2 to 4 inch (50.8 to 102 mm)
Max. Side rail Height 2 inch (50.8 mm)
View Details