Legrand SRFL/75/G

Description
This heavy duty swifts cable tray systems features a distinctive slot pattern which provides installers with total flexibility for the positioning of nuts and bolts, cable ties and all auxiliary items. This heavy duty flange steel cable tray is finished in a hot dip galvanised coating for extra protection. Tray depth: 50mm. Finish: hot dip galvanised Tray/Basket Type = Heavy Duty Tray Length = 3m Width = 75 mm Depth = 50mm Material = Hot Dip Galvanised Steel Series = Swifts
Request a Quote
Description
This heavy duty swifts cable tray systems features a distinctive slot pattern which provides installers with total flexibility for the positioning of nuts and bolts, cable ties and all auxiliary items. This heavy duty flange steel cable tray is finished in a hot dip galvanised coating for extra protection. Tray depth: 50mm. Finish: hot dip galvanised Tray/Basket Type = Heavy Duty Tray Length = 3m Width = 75 mm Depth = 50mm Material = Hot Dip Galvanised Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 123614 - RS Components, Ltd.
Corby, Northants, United Kingdom
This heavy duty swifts cable tray systems features a distinctive slot pattern which provides installers with total flexibility for the positioning of nuts and bolts, cable ties and all auxiliary items. This heavy duty flange steel cable tray is finished in a hot dip galvanised coating for extra protection. Tray depth: 50mm. Finish: hot dip galvanised Tray/Basket Type = Heavy Duty Tray Length = 3m Width = 75 mm Depth = 50mm Material = Hot Dip Galvanised Steel Series = Swifts

This heavy duty swifts cable tray systems features a distinctive slot pattern which provides installers with total flexibility for the positioning of nuts and bolts, cable ties and all auxiliary items. This heavy duty flange steel cable tray is finished in a hot dip galvanised coating for extra protection.
Tray depth: 50mm. Finish: hot dip galvanised
Tray/Basket Type = Heavy Duty Tray
Length = 3m
Width = 75 mm
Depth = 50mm
Material = Hot Dip Galvanised Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 123614
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9124691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 1.18 inch (30 mm)
Materials Steel
View Details
Cablofil® UL Classified Painted Wire Cable Tray -  - Legrand
Specs
Cable Tray Type Wire Mesh
Materials Aluminum (optional feature); Steel (optional feature); Stainless Steel (optional feature)
View Details
D-Ring Cable Manager - 2 Space - ER-DRCM2 - Video Mount Products
Specs
Length 19.5 inch (495 mm)
Width 4.5 inch (114 mm)
Max. Side rail Height 3.6 inch (91.44 mm)
View Details
Cable Tray - LSS12BLK - Pentair, Inc.
Specs
Length 120 inch (3048 mm)
Width 12 inch (305 mm)
Cable Tray Type Ladder Tray
View Details