Legrand SSL/150/H/SS

Description
1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873) Tray/Basket Type = Light Duty Tray Length = 3m Width = 150 mm Depth = 12mm Material = Stainless Steel Series = Swifts
Request a Quote
Description
1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873) Tray/Basket Type = Light Duty Tray Length = 3m Width = 150 mm Depth = 12mm Material = Stainless Steel Series = Swifts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 852514 - RS Components, Ltd.
Corby, Northants, United Kingdom
1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873) Tray/Basket Type = Light Duty Tray Length = 3m Width = 150 mm Depth = 12mm Material = Stainless Steel Series = Swifts

1mm thick 316 stainless steel . 90° bends also available . M6 x 12 bolts and nuts available in bags of 100 (RS 157-6873)
Tray/Basket Type = Light Duty Tray
Length = 3m
Width = 150 mm
Depth = 12mm
Material = Stainless Steel
Series = Swifts

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Trays
Product Number 852514
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9013989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 118 inch (3000 mm)
Width 2.36 inch (60 mm)
Materials Steel
View Details
Cable Tray - 10606-224 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Width 24 inch (610 mm)
Materials Aluminum
View Details
D-Ring Cable Manager - 1 Space - ER-DRCM1 - Video Mount Products
Specs
Length 19.4 inch (493 mm)
Width 4.4 inch (112 mm)
Max. Side rail Height 2.6 inch (66.04 mm)
View Details