Legrand Residential Vacancy Sensor RW500BWCC4

Description
Single Pole Vacancy Sensor, 2-Wire 500W, White FEATURES California Title 24 compliant. Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Manual-ON operation. Fixed 30-minute time delay, no adjustment necessary. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2). cULus listed. 5-year warranty. RW500B only -- Incandescent. RWU600B only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Description
Single Pole Vacancy Sensor, 2-Wire 500W, White FEATURES California Title 24 compliant. Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Manual-ON operation. Fixed 30-minute time delay, no adjustment necessary. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2). cULus listed. 5-year warranty. RW500B only -- Incandescent. RWU600B only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

Suppliers

Company
Product
Description
Supplier Links
Residential Vacancy Sensor - RW500BWCC4 - Legrand
West Hartford, CT, USA
Residential Vacancy Sensor
RW500BWCC4
Residential Vacancy Sensor RW500BWCC4
Single Pole Vacancy Sensor, 2-Wire 500W, White FEATURES California Title 24 compliant. Replaces a standard light or fan single pole switch. Lighted switch for visibility in darkened rooms. Manual-ON operation. Fixed 30-minute time delay, no adjustment necessary. Low-profile styling with uniform color-matched lens and device. Coverage: 180 degrees, max. 600 ft.2 (56m2). cULus listed. 5-year warranty. RW500B only -- Incandescent. RWU600B only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.

Single Pole Vacancy Sensor, 2-Wire 500W, White

FEATURES

  • California Title 24 compliant.
  • Replaces a standard light or fan single pole switch.
  • Lighted switch for visibility in darkened rooms.
  • Manual-ON operation.
  • Fixed 30-minute time delay, no adjustment necessary.
  • Low-profile styling with uniform color-matched lens and device.
  • Coverage: 180 degrees, max. 600 ft.2 (56m2).
  • cULus listed.
  • 5-year warranty.
  • RW500B only -- Incandescent.
  • RWU600B only -- Load: Incandescent, fluorescent, compact fluorescent (CFL), magnetic low-voltage (MLV) and electronic low-voltage (ELV), 1/6 hp.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number RW500BWCC4
Product Name Residential Vacancy Sensor
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
LS Series Low-Voltage Slide Dimmer - LSLV600PW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details