Legrand Raceway S4000 Series

Description
In response to market demand, Wiremold offers the versatile 4000 Series in stainless steel. The unique combination of strength and beauty makes stainless steel raceway highly functional and an attractive design element. Ideal for installations where atmospheric corrosives or acidic cleaning solvents make rust a particular concern, S4000 provides all the benefits of the industry-standard Steel 4000 Raceway. The smooth brushed finish provides a sleek, polished look to compliment contemporary, upscale applications. FEATURES 4050 Nonmetallic Device Plates. Overlapping design covers seams. The gray or ivory plastic mounting plates accept a wide variety of device configurations. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Stainless steel cover and base with brushed finish. S4000 Raceway is formed from type 304 stainless steel – with a #4 brush finish, providing a polished, high tech look to compliment other design elements selected. Tough, corrosion resistant surface. Stainless steel offers durable protection in laboratories, hospitals or food processing areas where corrosive solvents, acid splashes or scalding is a concern. Shares components with Wiremold 4000 Steel Raceway Series. S4000 base and cover, and steel 4000®Series are made in the same gauge (.050" [1.25mm] base and .040" [.25mm] cover) and use the same divider, divider clips, and couplings. Labor saving pre-cut covers and bases. Minimizes field cutting and offers flexibility in outlet centers without cutting covers. UL Listed; CSA Certified. Raceway file E4376, Fittings file E41751, CSA; Raceway file LR-350, Fittings file LR- 48952. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Description
In response to market demand, Wiremold offers the versatile 4000 Series in stainless steel. The unique combination of strength and beauty makes stainless steel raceway highly functional and an attractive design element. Ideal for installations where atmospheric corrosives or acidic cleaning solvents make rust a particular concern, S4000 provides all the benefits of the industry-standard Steel 4000 Raceway. The smooth brushed finish provides a sleek, polished look to compliment contemporary, upscale applications. FEATURES 4050 Nonmetallic Device Plates. Overlapping design covers seams. The gray or ivory plastic mounting plates accept a wide variety of device configurations. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Stainless steel cover and base with brushed finish. S4000 Raceway is formed from type 304 stainless steel – with a #4 brush finish, providing a polished, high tech look to compliment other design elements selected. Tough, corrosion resistant surface. Stainless steel offers durable protection in laboratories, hospitals or food processing areas where corrosive solvents, acid splashes or scalding is a concern. Shares components with Wiremold 4000 Steel Raceway Series. S4000 base and cover, and steel 4000®Series are made in the same gauge (.050" [1.25mm] base and .040" [.25mm] cover) and use the same divider, divider clips, and couplings. Labor saving pre-cut covers and bases. Minimizes field cutting and offers flexibility in outlet centers without cutting covers. UL Listed; CSA Certified. Raceway file E4376, Fittings file E41751, CSA; Raceway file LR-350, Fittings file LR- 48952. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

Suppliers

Company
Product
Description
Supplier Links
Raceway S4000 Series -  - Legrand
West Hartford, CT, USA
Raceway S4000 Series
Raceway S4000 Series
In response to market demand, Wiremold offers the versatile 4000 Series in stainless steel. The unique combination of strength and beauty makes stainless steel raceway highly functional and an attractive design element. Ideal for installations where atmospheric corrosives or acidic cleaning solvents make rust a particular concern, S4000 provides all the benefits of the industry-standard Steel 4000 Raceway. The smooth brushed finish provides a sleek, polished look to compliment contemporary, upscale applications. FEATURES 4050 Nonmetallic Device Plates. Overlapping design covers seams. The gray or ivory plastic mounting plates accept a wide variety of device configurations. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Stainless steel cover and base with brushed finish. S4000 Raceway is formed from type 304 stainless steel – with a #4 brush finish, providing a polished, high tech look to compliment other design elements selected. Tough, corrosion resistant surface. Stainless steel offers durable protection in laboratories, hospitals or food processing areas where corrosive solvents, acid splashes or scalding is a concern. Shares components with Wiremold 4000 Steel Raceway Series. S4000 base and cover, and steel 4000®Series are made in the same gauge (.050" [1.25mm] base and .040" [.25mm] cover) and use the same divider, divider clips, and couplings. Labor saving pre-cut covers and bases. Minimizes field cutting and offers flexibility in outlet centers without cutting covers. UL Listed; CSA Certified. Raceway file E4376, Fittings file E41751, CSA; Raceway file LR-350, Fittings file LR- 48952. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.

In response to market demand, Wiremold offers the versatile 4000 Series in stainless steel. The unique combination of strength and beauty makes stainless steel raceway highly functional and an attractive design element. Ideal for installations where atmospheric corrosives or acidic cleaning solvents make rust a particular concern, S4000 provides all the benefits of the industry-standard Steel 4000 Raceway. The smooth brushed finish provides a sleek, polished look to compliment contemporary, upscale applications.

FEATURES

  • 4050 Nonmetallic Device Plates. Overlapping design covers seams. The gray or ivory plastic mounting plates accept a wide variety of device configurations.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • Stainless steel cover and base with brushed finish. S4000 Raceway is formed from type 304 stainless steel – with a #4 brush finish, providing a polished, high tech look to compliment other design elements selected.
  • Tough, corrosion resistant surface. Stainless steel offers durable protection in laboratories, hospitals or food processing areas where corrosive solvents, acid splashes or scalding is a concern.
  • Shares components with Wiremold 4000 Steel Raceway Series. S4000 base and cover, and steel 4000®Series are made in the same gauge (.050" [1.25mm] base and .040" [.25mm] cover) and use the same divider, divider clips, and couplings.
  • Labor saving pre-cut covers and bases. Minimizes field cutting and offers flexibility in outlet centers without cutting covers.
  • UL Listed; CSA Certified. Raceway file E4376, Fittings file E41751, CSA; Raceway file LR-350, Fittings file LR- 48952.
  • UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway S4000 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485F6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"; 12"x6"
Material Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details
Raceway NM2000 System -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details