Legrand Raceway AL7450 Series

Description
The AL7450 Three-Channel, Two-Cover Prewired Raceway System is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory, cut to the specified job site lengths, electrically prewired, and comes with either the Activate™ Workstation Connectivity Activation Inserts mounted in the raceway or with pre-punched activation openings. Inserts are available to interface with UTP, STP, fiber optic, coax, and other cabling types. AL7450 is designed to meet most installation requirements for electrical wiring. FEATURES Three-channel, two-cover, 2 1/4" [57mm] deep aluminum. Accommodates high density communication cabling for networks and phone systems. Prewired raceway. Manufactured to specified job site lengths, electrically prewired and assembled – ready to install. Reduces on-site installation time and costs. Snap fit cover. Provides maximum flexibility for adding or relocating circuits, data openings or electrical devices. Side removal slots limit visibility of any accidental marring during cover removal. Durable, architectural clear anodized finish. Wipes clean and resists corrosion. Also available in over 180 standard baked powder epoxy colors or custom colors. Accommodates all electrical wiring devices and full-size communication faceplates. Accepts single, duplex, NEMA-Locking, GFCI and Sentrex ® surge protection outlets, and most communication activation devices. Mitered standard fittings. Provides a complete installation. Communications and electrical device identification with self-adhesive polyester labels or optional engraving. No time-consuming circuit tracing. Speeds additions and renovations. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Jobs can be packaged by area, floor, or building and shipped per job site requirements. Reduces on-site installation time and costs. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements. UL Listed multioutlet assemblies. File E68073 Guide PVGT, Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceways. File E73943 Guide RJBT, Fittings: File E74343 Guide RJPR. Meets Article 386 of NEC and meets Section 12-600 of CEC.
Description
The AL7450 Three-Channel, Two-Cover Prewired Raceway System is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory, cut to the specified job site lengths, electrically prewired, and comes with either the Activate™ Workstation Connectivity Activation Inserts mounted in the raceway or with pre-punched activation openings. Inserts are available to interface with UTP, STP, fiber optic, coax, and other cabling types. AL7450 is designed to meet most installation requirements for electrical wiring. FEATURES Three-channel, two-cover, 2 1/4" [57mm] deep aluminum. Accommodates high density communication cabling for networks and phone systems. Prewired raceway. Manufactured to specified job site lengths, electrically prewired and assembled – ready to install. Reduces on-site installation time and costs. Snap fit cover. Provides maximum flexibility for adding or relocating circuits, data openings or electrical devices. Side removal slots limit visibility of any accidental marring during cover removal. Durable, architectural clear anodized finish. Wipes clean and resists corrosion. Also available in over 180 standard baked powder epoxy colors or custom colors. Accommodates all electrical wiring devices and full-size communication faceplates. Accepts single, duplex, NEMA-Locking, GFCI and Sentrex ® surge protection outlets, and most communication activation devices. Mitered standard fittings. Provides a complete installation. Communications and electrical device identification with self-adhesive polyester labels or optional engraving. No time-consuming circuit tracing. Speeds additions and renovations. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Jobs can be packaged by area, floor, or building and shipped per job site requirements. Reduces on-site installation time and costs. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements. UL Listed multioutlet assemblies. File E68073 Guide PVGT, Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceways. File E73943 Guide RJBT, Fittings: File E74343 Guide RJPR. Meets Article 386 of NEC and meets Section 12-600 of CEC.

Suppliers

Company
Product
Description
Supplier Links
Raceway AL7450 Series -  - Legrand
West Hartford, CT, USA
Raceway AL7450 Series
Raceway AL7450 Series
The AL7450 Three-Channel, Two-Cover Prewired Raceway System is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory, cut to the specified job site lengths, electrically prewired, and comes with either the Activate™ Workstation Connectivity Activation Inserts mounted in the raceway or with pre-punched activation openings. Inserts are available to interface with UTP, STP, fiber optic, coax, and other cabling types. AL7450 is designed to meet most installation requirements for electrical wiring. FEATURES Three-channel, two-cover, 2 1/4" [57mm] deep aluminum. Accommodates high density communication cabling for networks and phone systems. Prewired raceway. Manufactured to specified job site lengths, electrically prewired and assembled – ready to install. Reduces on-site installation time and costs. Snap fit cover. Provides maximum flexibility for adding or relocating circuits, data openings or electrical devices. Side removal slots limit visibility of any accidental marring during cover removal. Durable, architectural clear anodized finish. Wipes clean and resists corrosion. Also available in over 180 standard baked powder epoxy colors or custom colors. Accommodates all electrical wiring devices and full-size communication faceplates. Accepts single, duplex, NEMA-Locking, GFCI and Sentrex ® surge protection outlets, and most communication activation devices. Mitered standard fittings. Provides a complete installation. Communications and electrical device identification with self-adhesive polyester labels or optional engraving. No time-consuming circuit tracing. Speeds additions and renovations. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Jobs can be packaged by area, floor, or building and shipped per job site requirements. Reduces on-site installation time and costs. UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements. UL Listed multioutlet assemblies. File E68073 Guide PVGT, Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC. UL and cUL Listed component raceways. File E73943 Guide RJBT, Fittings: File E74343 Guide RJPR. Meets Article 386 of NEC and meets Section 12-600 of CEC.

The AL7450 Three-Channel, Two-Cover Prewired Raceway System is a cost effective, highly aesthetic solution to provide access to your communication cabling and electrical wiring systems. The raceway is manufactured in our factory, cut to the specified job site lengths, electrically prewired, and comes with either the Activate™ Workstation Connectivity Activation Inserts mounted in the raceway or with pre-punched activation openings. Inserts are available to interface with UTP, STP, fiber optic, coax, and other cabling types. AL7450 is designed to meet most installation requirements for electrical wiring.

FEATURES

  • Three-channel, two-cover, 2 1/4" [57mm] deep aluminum. Accommodates high density communication cabling for networks and phone systems.
  • Prewired raceway. Manufactured to specified job site lengths, electrically prewired and assembled – ready to install. Reduces on-site installation time and costs.
  • Snap fit cover. Provides maximum flexibility for adding or relocating circuits, data openings or electrical devices. Side removal slots limit visibility of any accidental marring during cover removal.
  • Durable, architectural clear anodized finish. Wipes clean and resists corrosion. Also available in over 180 standard baked powder epoxy colors or custom colors.
  • Accommodates all electrical wiring devices and full-size communication faceplates. Accepts single, duplex, NEMA-Locking, GFCI and Sentrex ® surge protection outlets, and most communication activation devices.
  • Mitered standard fittings. Provides a complete installation.
  • Communications and electrical device identification with self-adhesive polyester labels or optional engraving. No time-consuming circuit tracing. Speeds additions and renovations.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • Jobs can be packaged by area, floor, or building and shipped per job site requirements. Reduces on-site installation time and costs.
  • UL5 and ADA compliant. Raceway and fittings meet UL5 specifications and can be installed in conformance with ADA requirements.
  • UL Listed multioutlet assemblies. File E68073 Guide PVGT, Fittings: File E121188 Guide RJPR. Meets Article 380 of NEC and meets Section 12-3032 of CEC.
  • UL and cUL Listed component raceways. File E73943 Guide RJBT, Fittings: File E74343 Guide RJPR. Meets Article 386 of NEC and meets Section 12-600 of CEC.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway AL7450 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CJ - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wiring Gutter/Trough - A4460RT - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 60"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details