MilesTek Corporation MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 5 RINS MILESTEK PART 50-70374 HCM-1D

Description
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70374 Wire Management Panel 19"x 1 3/4". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: 3.125" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 50 1 rack space
Description
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70374 Wire Management Panel 19"x 1 3/4". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: 3.125" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 50 1 rack space

Suppliers

Company
Product
Description
Supplier Links
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 5 RINS MILESTEK PART 50-70374 - HCM-1D - MilesTek Corporation
Denton, TX, United States
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 5 RINS MILESTEK PART 50-70374
HCM-1D
MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 5 RINS MILESTEK PART 50-70374 HCM-1D
MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70374 Wire Management Panel 19"x 1 3/4". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat. SPECIFICATIONS: Cabling area: 3.125" sq. Recommended fill rate: 50% CAT5e cable area: 0.03" sq. # of CAT5e cables: 50 1 rack space

MIDDLE ATLANTIC Wire Management Panel - MILESTEK PART #50-70374 Wire Management Panel 19"x 1 3/4". Horizontal wire management 19" panel made of 16-gauge steel. Finished in durable black powder coat.

    SPECIFICATIONS:
  • Cabling area: 3.125" sq.
  • Recommended fill rate: 50%
  • CAT5e cable area: 0.03"
  • sq. # of CAT5e cables: 50
  • 1 rack space
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number HCM-1D
Product Name MIDDLE ATLANTIC WIRE MANAGEMENT PNL 1.75 5 RINS MILESTEK PART 50-70374
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT872 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"; Other Length; (72 in)
View Details
Wireway Straight Section - F66W60 - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 60"
View Details
Wireway Straight Section - 1100 SS2024SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details