Legrand Raceway AL2000 Series

Description
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Aluminum Plugmold offers an attractive choice for hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions. Satin anodized finish. Provides aesthetic upscale appearance and corrosion resistance. Full range of fittings. Provides a complete wiring solution. Factory wired in 3’, 5’, and 6’ lengths with flush 15A, 120V specification grade receptacles. Ideal for locations requiring a high concentration of devices. Choice of standard 6”, 12” and 18” or custom receptacle spacings. Provides flexibility of outlet locations. Choice of single circuit, alternating circuit or isolated ground receptacles. Meets any job requirement. Customization available. All products can be modified to accommodate virtually any application.
Description
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Aluminum Plugmold offers an attractive choice for hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions. Satin anodized finish. Provides aesthetic upscale appearance and corrosion resistance. Full range of fittings. Provides a complete wiring solution. Factory wired in 3’, 5’, and 6’ lengths with flush 15A, 120V specification grade receptacles. Ideal for locations requiring a high concentration of devices. Choice of standard 6”, 12” and 18” or custom receptacle spacings. Provides flexibility of outlet locations. Choice of single circuit, alternating circuit or isolated ground receptacles. Meets any job requirement. Customization available. All products can be modified to accommodate virtually any application.

Suppliers

Company
Product
Description
Supplier Links
Raceway AL2000 Series -  - Legrand
West Hartford, CT, USA
Raceway AL2000 Series
Raceway AL2000 Series
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Aluminum Plugmold offers an attractive choice for hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions. Satin anodized finish. Provides aesthetic upscale appearance and corrosion resistance. Full range of fittings. Provides a complete wiring solution. Factory wired in 3’, 5’, and 6’ lengths with flush 15A, 120V specification grade receptacles. Ideal for locations requiring a high concentration of devices. Choice of standard 6”, 12” and 18” or custom receptacle spacings. Provides flexibility of outlet locations. Choice of single circuit, alternating circuit or isolated ground receptacles. Meets any job requirement. Customization available. All products can be modified to accommodate virtually any application.

Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Aluminum Plugmold offers an attractive choice for hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy.

FEATURES

  • Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions.
  • Satin anodized finish. Provides aesthetic upscale appearance and corrosion resistance.
  • Full range of fittings. Provides a complete wiring solution.
  • Factory wired in 3’, 5’, and 6’ lengths with flush 15A, 120V specification grade receptacles. Ideal for locations requiring a high concentration of devices.
  • Choice of standard 6”, 12” and 18” or custom receptacle spacings. Provides flexibility of outlet locations.
  • Choice of single circuit, alternating circuit or isolated ground receptacles. Meets any job requirement.
  • Customization available. All products can be modified to accommodate virtually any application.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway AL2000 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST3104SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length Other Length; (5 in)
View Details
Wireway Straight Section - HS666 - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 72"
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details