Legrand Raceway 2000 Series

Description
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat or gray enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Steel Raceway. Provides superior strength for any dry location installation. Compact, low profile appearance. Requires minimal space. Available in Ivory ScuffCoat or gray baked enamel finish. The durable ScuffCoat provides a durable, scratch-resistant finish while the gray baked enamel compliments the décor or can be painted. Full range of fittings. Provides a complete wiring solution. Single-and-dual-gang boxes. Wire devices into the raceway system or protect a ®lugmold strip with a surge or GFCI device. Factory wired ®lugmold sections available in 3’, 5’, and 6’ lengths with 15A receptacles installed in cover. Ideal for short runs requiring additional outlets in electrically busy areas. Single, alternating circuit, and isolated ground receptacles. Meets virtually any job requirement. Choice of receptacle spacing. Center spacing between receptacles of 6”, 9”, 12”, and 18”. Snapicoil harnesses of prewired receptacles in 48’ and 50’. Eliminates multiple splicing, speeding up installation on long runs. Snapicoil harnesses offer a choice of receptacle spacing. Center spacing between receptacles of 12”, 18” and 30”. Customization available. All products can be modified to accommodate virtually any application.
Description
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat or gray enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Steel Raceway. Provides superior strength for any dry location installation. Compact, low profile appearance. Requires minimal space. Available in Ivory ScuffCoat or gray baked enamel finish. The durable ScuffCoat provides a durable, scratch-resistant finish while the gray baked enamel compliments the décor or can be painted. Full range of fittings. Provides a complete wiring solution. Single-and-dual-gang boxes. Wire devices into the raceway system or protect a ®lugmold strip with a surge or GFCI device. Factory wired ®lugmold sections available in 3’, 5’, and 6’ lengths with 15A receptacles installed in cover. Ideal for short runs requiring additional outlets in electrically busy areas. Single, alternating circuit, and isolated ground receptacles. Meets virtually any job requirement. Choice of receptacle spacing. Center spacing between receptacles of 6”, 9”, 12”, and 18”. Snapicoil harnesses of prewired receptacles in 48’ and 50’. Eliminates multiple splicing, speeding up installation on long runs. Snapicoil harnesses offer a choice of receptacle spacing. Center spacing between receptacles of 12”, 18” and 30”. Customization available. All products can be modified to accommodate virtually any application.

Suppliers

Company
Product
Description
Supplier Links
Raceway 2000 Series -  - Legrand
West Hartford, CT, USA
Raceway 2000 Series
Raceway 2000 Series
Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat or gray enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Steel Raceway. Provides superior strength for any dry location installation. Compact, low profile appearance. Requires minimal space. Available in Ivory ScuffCoat or gray baked enamel finish. The durable ScuffCoat provides a durable, scratch-resistant finish while the gray baked enamel compliments the décor or can be painted. Full range of fittings. Provides a complete wiring solution. Single-and-dual-gang boxes. Wire devices into the raceway system or protect a ®lugmold strip with a surge or GFCI device. Factory wired ®lugmold sections available in 3’, 5’, and 6’ lengths with 15A receptacles installed in cover. Ideal for short runs requiring additional outlets in electrically busy areas. Single, alternating circuit, and isolated ground receptacles. Meets virtually any job requirement. Choice of receptacle spacing. Center spacing between receptacles of 6”, 9”, 12”, and 18”. Snapicoil harnesses of prewired receptacles in 48’ and 50’. Eliminates multiple splicing, speeding up installation on long runs. Snapicoil harnesses offer a choice of receptacle spacing. Center spacing between receptacles of 12”, 18” and 30”. Customization available. All products can be modified to accommodate virtually any application.

Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat or gray enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy.

FEATURES

  • Steel Raceway. Provides superior strength for any dry location installation.
  • Compact, low profile appearance. Requires minimal space.
  • Available in Ivory ScuffCoat or gray baked enamel finish. The durable ScuffCoat provides a durable, scratch-resistant finish while the gray baked enamel compliments the décor or can be painted.
  • Full range of fittings. Provides a complete wiring solution.
  • Single-and-dual-gang boxes. Wire devices into the raceway system or protect a ®lugmold strip with a surge or GFCI device.
  • Factory wired ®lugmold sections available in 3’, 5’, and 6’ lengths with 15A receptacles installed in cover. Ideal for short runs requiring additional outlets in electrically busy areas.
  • Single, alternating circuit, and isolated ground receptacles. Meets virtually any job requirement.
  • Choice of receptacle spacing. Center spacing between receptacles of 6”, 9”, 12”, and 18”.
  • Snapicoil harnesses of prewired receptacles in 48’ and 50’. Eliminates multiple splicing, speeding up installation on long runs.
  • Snapicoil harnesses offer a choice of receptacle spacing. Center spacing between receptacles of 12”, 18” and 30”.
  • Customization available. All products can be modified to accommodate virtually any application.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 2000 Series
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487DW - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F66T124GV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 24"
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details