Legrand Raceway AL2000/AL2400 Series

Description
AL2000 and AL2400 two-piece, single-channel aluminum raceway is an attractive choice for hospitals, laboratories and commercial offices. The finish offers high-tech aesthetics and corrosion resistance. FEATURES Selection of sizes. Different sizes of two-piece single channel aluminum raceway to meet various application needs. Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions. Satin anodized finish. Provides aesthetic upscale appearance and corrosion resistance. Full range of fittings. Provides a complete wiring solution. Full range of device boxes. Allows power or communication activation at point-of-use when raceway is used for power or communication cabling. AL2043 factory wired in-line receptacles. 6" [152mm] cover with prewired receptacles can be easily added to existing raceway. Pigtailed receptacles allow quick installation on site.
Description
AL2000 and AL2400 two-piece, single-channel aluminum raceway is an attractive choice for hospitals, laboratories and commercial offices. The finish offers high-tech aesthetics and corrosion resistance. FEATURES Selection of sizes. Different sizes of two-piece single channel aluminum raceway to meet various application needs. Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions. Satin anodized finish. Provides aesthetic upscale appearance and corrosion resistance. Full range of fittings. Provides a complete wiring solution. Full range of device boxes. Allows power or communication activation at point-of-use when raceway is used for power or communication cabling. AL2043 factory wired in-line receptacles. 6" [152mm] cover with prewired receptacles can be easily added to existing raceway. Pigtailed receptacles allow quick installation on site.

Suppliers

Company
Product
Description
Supplier Links
Raceway AL2000/AL2400 Series -  - Legrand
West Hartford, CT, USA
Raceway AL2000/AL2400 Series
Raceway AL2000/AL2400 Series
AL2000 and AL2400 two-piece, single-channel aluminum raceway is an attractive choice for hospitals, laboratories and commercial offices. The finish offers high-tech aesthetics and corrosion resistance. FEATURES Selection of sizes. Different sizes of two-piece single channel aluminum raceway to meet various application needs. Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions. Satin anodized finish. Provides aesthetic upscale appearance and corrosion resistance. Full range of fittings. Provides a complete wiring solution. Full range of device boxes. Allows power or communication activation at point-of-use when raceway is used for power or communication cabling. AL2043 factory wired in-line receptacles. 6" [152mm] cover with prewired receptacles can be easily added to existing raceway. Pigtailed receptacles allow quick installation on site.

AL2000 and AL2400 two-piece, single-channel aluminum raceway is an attractive choice for hospitals, laboratories and commercial offices. The finish offers high-tech aesthetics and corrosion resistance.

FEATURES

  • Selection of sizes. Different sizes of two-piece single channel aluminum raceway to meet various application needs.
  • Attractive, tapered snap-together aluminum extrusions. Blend with any décor. Enables quick and easy circuit modifications or additions.
  • Satin anodized finish. Provides aesthetic upscale appearance and corrosion resistance.
  • Full range of fittings. Provides a complete wiring solution.
  • Full range of device boxes. Allows power or communication activation at point-of-use when raceway is used for power or communication cabling.
  • AL2043 factory wired in-line receptacles. 6" [152mm] cover with prewired receptacles can be easily added to existing raceway. Pigtailed receptacles allow quick installation on site.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway AL2000/AL2400 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E48 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - F88116RTGV - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (116 Inch)
View Details
Raceway NM2000 System -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details
Wireway Straight Section - S2260NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 60"
View Details