Legrand Raceway Access 5000 Series

Description
This attractive raceway conceals and organizes electrical wiring and low-voltage cabling in a sleek, handsome molding. Access Raceway is divided and the low-profile device plates deliver combinations of power and communications cabling. Access 5000 Raceway System saves time and money because it installs faster and neater than conventional in-wall wiring. It is more energy efficient because walls, vapor barriers and insulation remain intact. And it’s a snap to reconfigure or add new wiring/cabling to home or office. FEATURES Low profile base mold design. Raceway can serve as an aesthetically pleasing molding which eliminates the need for additional finishing work. Dual channel raceway. Power and low-voltage can be run in same raceway. PVC and wood veneer finishes. Attractive finishes to blend with any decor. Modular device brackets and faceplates. New and emerging power or communications technologies can be adapted or updated without major construction to reduce overall life cycle costs. Made of durable PVC material. Lightweight and easy to cut. Meets UL flammability requirements and is UL Listed/CSA Approved for up to 600 volts. Patented safety interlock system on covers. Offers additional safety for home applications. Full line of fittings and accessories. Fittings snap onto base and overlap to cover seams for quick and easy installation. Eight-foot lengths. Installs quickly by one person with fewer joints to cover. Consult factory for custom lengths. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
Description
This attractive raceway conceals and organizes electrical wiring and low-voltage cabling in a sleek, handsome molding. Access Raceway is divided and the low-profile device plates deliver combinations of power and communications cabling. Access 5000 Raceway System saves time and money because it installs faster and neater than conventional in-wall wiring. It is more energy efficient because walls, vapor barriers and insulation remain intact. And it’s a snap to reconfigure or add new wiring/cabling to home or office. FEATURES Low profile base mold design. Raceway can serve as an aesthetically pleasing molding which eliminates the need for additional finishing work. Dual channel raceway. Power and low-voltage can be run in same raceway. PVC and wood veneer finishes. Attractive finishes to blend with any decor. Modular device brackets and faceplates. New and emerging power or communications technologies can be adapted or updated without major construction to reduce overall life cycle costs. Made of durable PVC material. Lightweight and easy to cut. Meets UL flammability requirements and is UL Listed/CSA Approved for up to 600 volts. Patented safety interlock system on covers. Offers additional safety for home applications. Full line of fittings and accessories. Fittings snap onto base and overlap to cover seams for quick and easy installation. Eight-foot lengths. Installs quickly by one person with fewer joints to cover. Consult factory for custom lengths. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.

Suppliers

Company
Product
Description
Supplier Links
Raceway Access 5000 Series -  - Legrand
West Hartford, CT, USA
Raceway Access 5000 Series
Raceway Access 5000 Series
This attractive raceway conceals and organizes electrical wiring and low-voltage cabling in a sleek, handsome molding. Access Raceway is divided and the low-profile device plates deliver combinations of power and communications cabling. Access 5000 Raceway System saves time and money because it installs faster and neater than conventional in-wall wiring. It is more energy efficient because walls, vapor barriers and insulation remain intact. And it’s a snap to reconfigure or add new wiring/cabling to home or office. FEATURES Low profile base mold design. Raceway can serve as an aesthetically pleasing molding which eliminates the need for additional finishing work. Dual channel raceway. Power and low-voltage can be run in same raceway. PVC and wood veneer finishes. Attractive finishes to blend with any decor. Modular device brackets and faceplates. New and emerging power or communications technologies can be adapted or updated without major construction to reduce overall life cycle costs. Made of durable PVC material. Lightweight and easy to cut. Meets UL flammability requirements and is UL Listed/CSA Approved for up to 600 volts. Patented safety interlock system on covers. Offers additional safety for home applications. Full line of fittings and accessories. Fittings snap onto base and overlap to cover seams for quick and easy installation. Eight-foot lengths. Installs quickly by one person with fewer joints to cover. Consult factory for custom lengths. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.

This attractive raceway conceals and organizes electrical wiring and low-voltage cabling in a sleek, handsome molding. Access Raceway is divided and the low-profile device plates deliver combinations of power and communications cabling. Access 5000 Raceway System saves time and money because it installs faster and neater than conventional in-wall wiring. It is more energy efficient because walls, vapor barriers and insulation remain intact. And it’s a snap to reconfigure or add new wiring/cabling to home or office.

FEATURES

  • Low profile base mold design. Raceway can serve as an aesthetically pleasing molding which eliminates the need for additional finishing work.
  • Dual channel raceway. Power and low-voltage can be run in same raceway.
  • PVC and wood veneer finishes. Attractive finishes to blend with any decor.
  • Modular device brackets and faceplates. New and emerging power or communications technologies can be adapted or updated without major construction to reduce overall life cycle costs.
  • Made of durable PVC material. Lightweight and easy to cut. Meets UL flammability requirements and is UL Listed/CSA Approved for up to 600 volts.
  • Patented safety interlock system on covers. Offers additional safety for home applications.
  • Full line of fittings and accessories. Fittings snap onto base and overlap to cover seams for quick and easy installation.
  • Eight-foot lengths. Installs quickly by one person with fewer joints to cover. Consult factory for custom lengths.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway Access 5000 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485DH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
View Details
Power Related Raceway - 400/800/2300 -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details
Wiring Gutter/Trough - F4412FG - Pentair, Inc.
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details