Legrand Raceway 5500 Series

Description
The 5500 Series from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. It is ideal for large cable and wire requirements in schools, office buildings, and other institutions. FEATURES FiberReady 2" [51mm] Fiber Optic radius fittings. The FiberReady fittings snap onto raceway overlapping base and cover to insure an aesthetic installation. Fittings are UL verified for a 2" [51mm] bend radius and exceed the recommendations of TIA/EIA-569. These fittings provide cable protection in both lay-in and pull-through cable installations. Available in three compartments with breakaway dividers or undivided with optional movable dividers. Low-voltage and power wiring can be run in the same raceway. Flexible for future moves and changes. Large cable capacity in a low profile design. Blends aesthetically with any decor. Devices can be mounted in-line, offset or combined. No need to remove dividers or install boxes to mount devices, eliminates unnecessary labor. Up to four separate services can be installed in the same location. Datacomm connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Full series of face plates are available for power, data, voice, and video applications. Industry standard devices and face plates can also be mounted. Made of rugged durable PVC material. Lightweight and easy to cut. Meets UL flammability requirements. UL Listed approved for up to 600 volts. Paintable using latex paint. Easy to clean. Supplied in standard 8-foot lengths. Installs quicker. Fewer joints to cover. Consult factory for custom colors and lengths. Offered in ivory and white finishes. Blends with any decor.
Description
The 5500 Series from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. It is ideal for large cable and wire requirements in schools, office buildings, and other institutions. FEATURES FiberReady 2" [51mm] Fiber Optic radius fittings. The FiberReady fittings snap onto raceway overlapping base and cover to insure an aesthetic installation. Fittings are UL verified for a 2" [51mm] bend radius and exceed the recommendations of TIA/EIA-569. These fittings provide cable protection in both lay-in and pull-through cable installations. Available in three compartments with breakaway dividers or undivided with optional movable dividers. Low-voltage and power wiring can be run in the same raceway. Flexible for future moves and changes. Large cable capacity in a low profile design. Blends aesthetically with any decor. Devices can be mounted in-line, offset or combined. No need to remove dividers or install boxes to mount devices, eliminates unnecessary labor. Up to four separate services can be installed in the same location. Datacomm connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Full series of face plates are available for power, data, voice, and video applications. Industry standard devices and face plates can also be mounted. Made of rugged durable PVC material. Lightweight and easy to cut. Meets UL flammability requirements. UL Listed approved for up to 600 volts. Paintable using latex paint. Easy to clean. Supplied in standard 8-foot lengths. Installs quicker. Fewer joints to cover. Consult factory for custom colors and lengths. Offered in ivory and white finishes. Blends with any decor.

Suppliers

Company
Product
Description
Supplier Links
Raceway 5500 Series -  - Legrand
West Hartford, CT, USA
Raceway 5500 Series
Raceway 5500 Series
The 5500 Series from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. It is ideal for large cable and wire requirements in schools, office buildings, and other institutions. FEATURES FiberReady 2" [51mm] Fiber Optic radius fittings. The FiberReady fittings snap onto raceway overlapping base and cover to insure an aesthetic installation. Fittings are UL verified for a 2" [51mm] bend radius and exceed the recommendations of TIA/EIA-569. These fittings provide cable protection in both lay-in and pull-through cable installations. Available in three compartments with breakaway dividers or undivided with optional movable dividers. Low-voltage and power wiring can be run in the same raceway. Flexible for future moves and changes. Large cable capacity in a low profile design. Blends aesthetically with any decor. Devices can be mounted in-line, offset or combined. No need to remove dividers or install boxes to mount devices, eliminates unnecessary labor. Up to four separate services can be installed in the same location. Datacomm connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Full series of face plates are available for power, data, voice, and video applications. Industry standard devices and face plates can also be mounted. Made of rugged durable PVC material. Lightweight and easy to cut. Meets UL flammability requirements. UL Listed approved for up to 600 volts. Paintable using latex paint. Easy to clean. Supplied in standard 8-foot lengths. Installs quicker. Fewer joints to cover. Consult factory for custom colors and lengths. Offered in ivory and white finishes. Blends with any decor.

The 5500 Series from Wiremold/Legrand provides wire and cable management for data, voice, video, and power applications. It is ideal for large cable and wire requirements in schools, office buildings, and other institutions.

FEATURES

  • FiberReady 2" [51mm] Fiber Optic radius fittings. The FiberReady fittings snap onto raceway overlapping base and cover to insure an aesthetic installation. Fittings are UL verified for a 2" [51mm] bend radius and exceed the recommendations of TIA/EIA-569. These fittings provide cable protection in both lay-in and pull-through cable installations.
  • Available in three compartments with breakaway dividers or undivided with optional movable dividers. Low-voltage and power wiring can be run in the same raceway. Flexible for future moves and changes.
  • Large cable capacity in a low profile design. Blends aesthetically with any decor.
  • Devices can be mounted in-line, offset or combined. No need to remove dividers or install boxes to mount devices, eliminates unnecessary labor. Up to four separate services can be installed in the same location.
  • Datacomm connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • Full series of face plates are available for power, data, voice, and video applications. Industry standard devices and face plates can also be mounted.
  • Made of rugged durable PVC material. Lightweight and easy to cut. Meets UL flammability requirements. UL Listed approved for up to 600 volts. Paintable using latex paint. Easy to clean.
  • Supplied in standard 8-foot lengths. Installs quicker. Fewer joints to cover. Consult factory for custom colors and lengths.
  • Offered in ivory and white finishes. Blends with any decor.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 5500 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485C60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - F44W12SS - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Stainless Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - 1100 DAL060606 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details