Legrand Raceway 2400 Series

Description
Plugmold offers single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat™ finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. FEATURES Steel Raceway. Provides superior strength for any dry location installation with greater wire capacity than V2000. Ivory ScuffCoat finish. Durable scratch resistant finish. Removable cover. Allows easy access to wiring for changes or additions. Full range of fittings. Provides a complete wiring solution. Single-and-dual-gang boxes. Wire devices into the raceway system or protect a ®lugmold strip with a surge or GFCI device. Factory wired ®lugmold sections available in 3’, 5’, and 6’ lengths with 20A, 120V receptacles. Ideal for short runs requiring additional outlets in electrically busy areas. Single or alternating circuit. Meets virtually any circuit requirement. Choice of receptacle spacing. Center spacing between receptacles of 6”, 12” and 18”. Simplex receptacle. More spacing options available. Duplex receptacle. Aesthetically pleasing, functional 20A duplex for the 24S (2400) Series. Customization available. All products can be modified to accommodate virtually any application.
Description
Plugmold offers single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat™ finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. FEATURES Steel Raceway. Provides superior strength for any dry location installation with greater wire capacity than V2000. Ivory ScuffCoat finish. Durable scratch resistant finish. Removable cover. Allows easy access to wiring for changes or additions. Full range of fittings. Provides a complete wiring solution. Single-and-dual-gang boxes. Wire devices into the raceway system or protect a ®lugmold strip with a surge or GFCI device. Factory wired ®lugmold sections available in 3’, 5’, and 6’ lengths with 20A, 120V receptacles. Ideal for short runs requiring additional outlets in electrically busy areas. Single or alternating circuit. Meets virtually any circuit requirement. Choice of receptacle spacing. Center spacing between receptacles of 6”, 12” and 18”. Simplex receptacle. More spacing options available. Duplex receptacle. Aesthetically pleasing, functional 20A duplex for the 24S (2400) Series. Customization available. All products can be modified to accommodate virtually any application.

Suppliers

Company
Product
Description
Supplier Links
Raceway 2400 Series -  - Legrand
West Hartford, CT, USA
Raceway 2400 Series
Raceway 2400 Series
Plugmold offers single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat™ finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. FEATURES Steel Raceway. Provides superior strength for any dry location installation with greater wire capacity than V2000. Ivory ScuffCoat finish. Durable scratch resistant finish. Removable cover. Allows easy access to wiring for changes or additions. Full range of fittings. Provides a complete wiring solution. Single-and-dual-gang boxes. Wire devices into the raceway system or protect a ®lugmold strip with a surge or GFCI device. Factory wired ®lugmold sections available in 3’, 5’, and 6’ lengths with 20A, 120V receptacles. Ideal for short runs requiring additional outlets in electrically busy areas. Single or alternating circuit. Meets virtually any circuit requirement. Choice of receptacle spacing. Center spacing between receptacles of 6”, 12” and 18”. Simplex receptacle. More spacing options available. Duplex receptacle. Aesthetically pleasing, functional 20A duplex for the 24S (2400) Series. Customization available. All products can be modified to accommodate virtually any application.

Plugmold offers single or alternating circuits, standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Steel Plugmold comes in an ivory ScuffCoat™ finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading.

FEATURES

  • Steel Raceway. Provides superior strength for any dry location installation with greater wire capacity than V2000.
  • Ivory ScuffCoat finish. Durable scratch resistant finish.
  • Removable cover. Allows easy access to wiring for changes or additions.
  • Full range of fittings. Provides a complete wiring solution.
  • Single-and-dual-gang boxes. Wire devices into the raceway system or protect a ®lugmold strip with a surge or GFCI device.
  • Factory wired ®lugmold sections available in 3’, 5’, and 6’ lengths with 20A, 120V receptacles. Ideal for short runs requiring additional outlets in electrically busy areas.
  • Single or alternating circuit. Meets virtually any circuit requirement.
  • Choice of receptacle spacing. Center spacing between receptacles of 6”, 12” and 18”.
  • Simplex receptacle. More spacing options available.
  • Duplex receptacle. Aesthetically pleasing, functional 20A duplex for the 24S (2400) Series.
  • Customization available. All products can be modified to accommodate virtually any application.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 2400 Series
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
Straight Section Length 12"; Other Length; (120 in)
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details
Raceway AL2000/AL2400 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details