Legrand Raceway 4000 Series

Description
The 4000 Series Raceway is the work horse of surface raceway systems. 4000 Raceway can be divided for multi-service applications. 4000 Series Raceway is ideal for all applications requiring a large cable capacity dual service steel raceway. Commercial, institutional, and industrial applications all benefit from the 4000 Series rigid steel construction and durable Ivory ScuffCoat finish. 4000 Series Raceway is also ideal for municipalities that require either all steel construction or prohibit nonmetallic cable management systems. FEATURES FiberReady 2" [51mm] Fiber Optic Radius fittings. UL and cUL verified and exceed the recommendations of TIA/EIA 569A. Available as full capacity fittings or inserts to be used for existing installations. Large cross section area. Provides ample space for large wiring requirements. Complete line of fittings. Provides complete wiring solution and allows for interconnection between raceway systems. Gray baked enamel and Ivory ScuffCoat finish. Durable ivory Scuffcoat finish makes a scratch resistant surface. Feeder or header system. Ideal for overhead, open spaces and under raised floor applications. Overlapping steel faceplates. Hide unsightly seams where device plates abut raceway cover. Pre-cut covers. For mounting devices on various centers without cutting the covers. Use with 4046, 4048, 4007, and 4049 Series device plates. 4050 nonmetallic device plates. Overlapping design offers an aesthetically pleasing way to cover seams. Available in gray or ivory. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square end cut. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Available prewired. Manufactured to specified job site lengths and ready to install. Jobs can be packaged by area, floor, or building and shipped per job site requirements. Simple prewired ordering. Provide us with marked-up electrical drawings and electrical/communica tions specifications and shipments can begin within three to four weeks or less for most jobs.
Description
The 4000 Series Raceway is the work horse of surface raceway systems. 4000 Raceway can be divided for multi-service applications. 4000 Series Raceway is ideal for all applications requiring a large cable capacity dual service steel raceway. Commercial, institutional, and industrial applications all benefit from the 4000 Series rigid steel construction and durable Ivory ScuffCoat finish. 4000 Series Raceway is also ideal for municipalities that require either all steel construction or prohibit nonmetallic cable management systems. FEATURES FiberReady 2" [51mm] Fiber Optic Radius fittings. UL and cUL verified and exceed the recommendations of TIA/EIA 569A. Available as full capacity fittings or inserts to be used for existing installations. Large cross section area. Provides ample space for large wiring requirements. Complete line of fittings. Provides complete wiring solution and allows for interconnection between raceway systems. Gray baked enamel and Ivory ScuffCoat finish. Durable ivory Scuffcoat finish makes a scratch resistant surface. Feeder or header system. Ideal for overhead, open spaces and under raised floor applications. Overlapping steel faceplates. Hide unsightly seams where device plates abut raceway cover. Pre-cut covers. For mounting devices on various centers without cutting the covers. Use with 4046, 4048, 4007, and 4049 Series device plates. 4050 nonmetallic device plates. Overlapping design offers an aesthetically pleasing way to cover seams. Available in gray or ivory. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square end cut. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Available prewired. Manufactured to specified job site lengths and ready to install. Jobs can be packaged by area, floor, or building and shipped per job site requirements. Simple prewired ordering. Provide us with marked-up electrical drawings and electrical/communica tions specifications and shipments can begin within three to four weeks or less for most jobs.

Suppliers

Company
Product
Description
Supplier Links
Raceway 4000 Series -  - Legrand
West Hartford, CT, USA
Raceway 4000 Series
Raceway 4000 Series
The 4000 Series Raceway is the work horse of surface raceway systems. 4000 Raceway can be divided for multi-service applications. 4000 Series Raceway is ideal for all applications requiring a large cable capacity dual service steel raceway. Commercial, institutional, and industrial applications all benefit from the 4000 Series rigid steel construction and durable Ivory ScuffCoat finish. 4000 Series Raceway is also ideal for municipalities that require either all steel construction or prohibit nonmetallic cable management systems. FEATURES FiberReady 2" [51mm] Fiber Optic Radius fittings. UL and cUL verified and exceed the recommendations of TIA/EIA 569A. Available as full capacity fittings or inserts to be used for existing installations. Large cross section area. Provides ample space for large wiring requirements. Complete line of fittings. Provides complete wiring solution and allows for interconnection between raceway systems. Gray baked enamel and Ivory ScuffCoat finish. Durable ivory Scuffcoat finish makes a scratch resistant surface. Feeder or header system. Ideal for overhead, open spaces and under raised floor applications. Overlapping steel faceplates. Hide unsightly seams where device plates abut raceway cover. Pre-cut covers. For mounting devices on various centers without cutting the covers. Use with 4046, 4048, 4007, and 4049 Series device plates. 4050 nonmetallic device plates. Overlapping design offers an aesthetically pleasing way to cover seams. Available in gray or ivory. Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square end cut. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Available prewired. Manufactured to specified job site lengths and ready to install. Jobs can be packaged by area, floor, or building and shipped per job site requirements. Simple prewired ordering. Provide us with marked-up electrical drawings and electrical/communica tions specifications and shipments can begin within three to four weeks or less for most jobs.

The 4000 Series Raceway is the work horse of surface raceway systems. 4000 Raceway can be divided for multi-service applications. 4000 Series Raceway is ideal for all applications requiring a large cable capacity dual service steel raceway. Commercial, institutional, and industrial applications all benefit from the 4000 Series rigid steel construction and durable Ivory ScuffCoat finish. 4000 Series Raceway is also ideal for municipalities that require either all steel construction or prohibit nonmetallic cable management systems.

FEATURES

  • FiberReady 2" [51mm] Fiber Optic Radius fittings. UL and cUL verified and exceed the recommendations of TIA/EIA 569A. Available as full capacity fittings or inserts to be used for existing installations.
  • Large cross section area. Provides ample space for large wiring requirements.
  • Complete line of fittings. Provides complete wiring solution and allows for interconnection between raceway systems.
  • Gray baked enamel and Ivory ScuffCoat finish. Durable ivory Scuffcoat finish makes a scratch resistant surface.
  • Feeder or header system. Ideal for overhead, open spaces and under raised floor applications.
  • Overlapping steel faceplates. Hide unsightly seams where device plates abut raceway cover.
  • Pre-cut covers. For mounting devices on various centers without cutting the covers. Use with 4046, 4048, 4007, and 4049 Series device plates.
  • 4050 nonmetallic device plates. Overlapping design offers an aesthetically pleasing way to cover seams. Available in gray or ivory.
  • Base and cover cutters. Manually operated cutters are lightweight and portable. Cutters offer labor savings for any size job and maintain a factory clean and square end cut.
  • Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
  • Available prewired. Manufactured to specified job site lengths and ready to install. Jobs can be packaged by area, floor, or building and shipped per job site requirements.
  • Simple prewired ordering. Provide us with marked-up electrical drawings and electrical/communications specifications and shipments can begin within three to four weeks or less for most jobs.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 4000 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485DX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 6"x6"
Material Steel
View Details
Raceway 2400 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
View Details
Wiring Gutter/Trough - FT6636 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 36"
View Details