MilesTek Corporation TEE COVER 1" BEND 1 1/4" IVORY 60-20158

Description
Tee Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Ivory.
Description
Tee Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Ivory.

Suppliers

Company
Product
Description
Supplier Links
TEE COVER 1
Denton, TX, United States
TEE COVER 1" BEND 1 1/4" IVORY
60-20158
TEE COVER 1" BEND 1 1/4" IVORY 60-20158
Tee Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Ivory.

Tee Cover 1" min. bend radius 1-1/4" A component of the Surface Raceway Systems. Ivory.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20158
Product Name TEE COVER 1" BEND 1 1/4" IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT896G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length Other Length; (96 in)
View Details
Wireway Straight Section - F1212T136GVPWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Wireway Straight Section - 1412 XSS8060 - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 8"x8"
Material Stainless Steel
View Details